Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 30mA
Frequency - Switching 400kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 031018-ST662ACD-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST662AC
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST662ACD-TR CAD Model

Description

Overview of ST662ACD-TR by STMicroelectronics

The ST662ACD-TR is a high-efficiency charge pump DC-DC converter designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is specifically engineered to provide a regulated 12V output voltage from a 5V input supply, making it an ideal solution for applications where a 12V supply is required but only 5V is available.

Key Features

  • Output Voltage: The ST662ACD-TR provides a stable 12V output, which is essential for consistent performance in electronic circuits.
  • Efficiency: Utilizing a charge pump mechanism, this converter operates with high efficiency, minimizing power loss and heat generation.
  • Low Power Consumption: With its low quiescent current, the ST662ACD-TR is an excellent choice for battery-powered devices where power conservation is critical.
  • Package: The device comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT), allowing for compact PCB design and easy integration into various electronic systems.

Applications

The versatility of the ST662ACD-TR makes it suitable for a wide range of applications, including but not limited to:

  • Memory programming voltage supplies
  • LCD bias supplies
  • Small electronic devices requiring a 12V supply
  • Portable equipment

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the ST662ACD-TR is no exception. It is built to meet high standards, ensuring stable performance across various conditions and extending the life of the end product.

Environmental Considerations

The ST662ACD-TR is designed with ecological considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally responsible choice for manufacturers and consumers alike.

In conclusion, the ST662ACD-TR from STMicroelectronics is a robust and efficient solution for generating a 12V output from a 5V input. Its compact size, efficiency, and compliance with environmental standards make it an excellent choice for designers and engineers looking to incorporate a reliable voltage converter into their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK 1.26V 500MA 6DSLGA
Need more? Email Us
ECAD model for TPS62679ZYFMT
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1266 $67.3926
23+ $5.7314 $131.8222
36+ $5.5338 $199.2168
51+ $5.1386 $262.0686
66+ $4.9410 $326.1060
82+ $4.7433 $388.9506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,670 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention