Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344004-ST78L33A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST78L33A CAD Model

Description

The ST78L33A from STMicroelectronics is a highly efficient fixed-voltage regulator designed to offer a stable 3.3V output. This regulator is part of the 78L series, which is renowned for its reliability and consistency in performance. The ST78L33A is an ideal solution for low-power applications that require a steady 3.3V supply.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
  • Output Current: Capable of supplying up to 100mA, which is suitable for low power devices.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltages.
  • Thermal Overload Protection: Built-in protection safeguards the regulator from overheating, enhancing its reliability and lifespan.
  • Short Circuit Protection: In case of a short circuit, the device automatically shuts down, preventing damage to both the regulator and the connected components.
  • Low Power Consumption: Designed for energy-sensitive applications, it maintains a low quiescent current.
  • TO-92 Package: The compact TO-92 package allows for easy integration into a wide range of electronic circuits.

Applications

The ST78L33A is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontrollers and digital systems
  • Consumer electronics
  • Power management circuits

Quality and Reliability

STMicroelectronics is a global leader in semiconductor solutions, and the ST78L33A reflects the company's commitment to quality. This regulator is manufactured with rigorous standards, ensuring that it meets the high reliability requirements for industrial and consumer applications.

Whether you are designing a new project or optimizing an existing one, the ST78L33A voltage regulator is an excellent choice for a stable and reliable power supply.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SFC2280-10
Shindengen
Need more? Email Us
ECAD model for SF20SC31
Broadcom Limited
Lowest to $1.9559
ECAD model for SEDS-9897
NEC
Lowest to $0.1268
ECAD model for SF76E
Toshiba Semiconductor and Storage
TOSHIBA THYRISITOR SILICON PLANAR TYPE
Need more? Email Us
ECAD model for SF5GZ47
Renesas Electronics America
Need more? Email Us
ECAD model for SEE5665-R
AUK corp
Need more? Email Us
ECAD model for SF10S600D2
Sony
Need more? Email Us
ECAD model for SFH-1412A
Shindengen
Super Fast Recovery Rectifiers(400V 10A)
Lowest to $7.2868
ECAD model for SF10LC40

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention