EN
  • EN
  • DE

ST7FLITE10F1B6

Part No ST7FLITE10F1B6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 4 TIMERS, SPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260463-ST7FLITE10F1B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLITE10F1B6 CAD Model

Description

ST7FLITE10F1B6 Microcontroller by STMicroelectronics

The ST7FLITE10F1B6 is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the demands of embedded systems, this MCU is part of the ST7 family, which is well-known for its high performance, reliability, and ease of integration into a wide range of applications.

This 8-bit microcontroller is built around a high-performance ST7 core, operating at a maximum frequency of 8 MHz. The ST7FLITE10F1B6 is equipped with 1 Kbyte of Flash/ROM program memory, which is ideal for applications where space and cost are at a premium, but where the robustness and flexibility of non-volatile memory are required.

One of the standout features of the ST7FLITE10F1B6 is its 128 bytes of true EEPROM data memory. This allows for efficient data storage and retrieval, with the added benefit of data retention during power-down events, which is crucial for applications that require data persistence without the need for external memory components.

The MCU also boasts 64 bytes of RAM, which is sufficient for handling the data and control operations of many embedded systems. Additionally, the ST7FLITE10F1B6 is equipped with a 10-bit analog-to-digital converter (ADC) with up to 5 multiplexed channels, providing the capability to interface with analog sensors and convert their signals into digital data for processing.

For connectivity and control, the ST7FLITE10F1B6 offers an array of features, including up to 10 I/O ports, an SPI synchronous serial interface, and an integrated single-wire interface module, facilitating communication with other devices and peripherals. The MCU also includes a flexible timer with a pulse-width modulation (PWM) output, which is essential for tasks such as motor control, lighting control, and other time-sensitive operations.

Engineered with power efficiency in mind, the ST7FLITE10F1B6 operates within a voltage range of 3.0 to 5.5V, making it suitable for battery-operated devices and portable applications. Its low-power modes and watchdog timer contribute to optimal power management, ensuring reliable operation even in low-power scenarios.

Overall, the ST7FLITE10F1B6 from STMicroelectronics is a robust and cost-effective solution for a multitude of embedded applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess