Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA (Typ) @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1065162-M41T56M6E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M41T56M6E CAD Model

Description

The M41T56M6E is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device offers a wide array of features and is designed to provide accurate time and date information. Its primary use is in embedded systems, ranging from consumer electronics to industrial applications where maintaining accurate time is crucial.

Key Features

  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications.
  • Serial Interface: It incorporates an I2C serial interface for communication with microcontrollers and other digital devices, ensuring easy integration into system designs.
  • Battery Backup: An integrated battery-backup input allows for continuous timekeeping even when the main power is lost, ensuring reliability and accuracy.
  • Programmable Alarm: A programmable alarm function allows users to set up single or periodic alarms, useful for reminders or wake-up signals in various applications.
  • Automatic Leap Year Correction: The device automatically adjusts for leap years up to the year 2099, ensuring that the date information remains accurate without manual intervention.

Applications

The M41T56M6E is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as digital cameras, MP3 players, and smart appliances
  • Industrial systems like data loggers, measurement instruments, and process control devices
  • Telecommunication infrastructure, networking equipment, and servers
  • Portable medical devices that require accurate time-stamping for data records

Technical Specifications

Some of the technical specifications of the M41T56M6E include:

  • Operating Voltage: 2.7V to 5.5V
  • Time Format: HH:MM:SS (24-hour format)
  • Date Format: Day, Date, Month, Year
  • Operating Temperature Range: -40°C to +85°C

Overall, the M41T56M6E from STMicroelectronics is a robust and reliable real-time clock module that offers a combination of features suitable for maintaining precise time in a variety of applications. Its low power consumption, coupled with a comprehensive set of functions, makes it a popular choice among developers and engineers for time-critical projects.

You May Also Be Interested in

Ricoh
Real Time Clock Module with I2C Interface
Lowest to $0.5955
ECAD model for RTC8612S
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.7443
ECAD model for X1B000391000116
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-ZIZE-S2-T
Maxim Integrated
Real-Time Clock with I2C Interface and Power Management
Lowest to $2.0840
ECAD model for MAX31331EWC
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
ECAD model for ISL12026AIVZ
Abracon LLC
IC RTC CLK/CALENDAR SPI MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768kHz-EOA9-S3-DBT
STMicroelectronics
Serial Real-Time Clock (RTC)
Lowest to $23.8168
ECAD model for M41T62Q6
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Microchip Technology
Real-Time Clock/Calendar with I2C Interface and EEPROM
Lowest to $1.3397
ECAD model for MCP79410

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention