Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V, 24V
Minimum Breakdown Voltage 17.1V, 25.4V
Max Clamping Voltage 35V, 50V
Peak Pulse Current(Ippm) 5A, 3A (8/20μs)
Power Dissipation - Pd 160W
Applications Automotive
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 015736-ESDLIN1524BJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDLIN1524BJ CAD Model

Description

The ESDLIN1524BJ is a cutting-edge transient voltage suppression (TVS) diode designed by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events. It is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits against the damaging effects of ESD.

Key Features

  • Low Clamping Voltage: The ESDLIN1524BJ offers a low clamping voltage, which is crucial for the protection of modern electronics where higher voltages can be detrimental to sensitive components.
  • High ESD Protection: This device is capable of withstanding ESD discharges up to the IEC 61000-4-2 standard, ensuring robust protection for your electronic devices.
  • Low Leakage Current: With its minimal leakage current, the ESDLIN1524BJ ensures that there is negligible effect on the normal operation of the protected circuit.
  • Fast Response Time: The TVS diode provides an immediate response to transient voltages, thus offering instant protection against ESD events.
  • Small Package Size: The compact SOD-882L package makes it suitable for space-constrained applications, without compromising on performance.

Applications

The ESDLIN1524BJ is versatile and can be used in a variety of applications where ESD protection is critical. Common applications include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines
  • Smartphone and tablet I/O ports
  • Portable electronic devices

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the ESDLIN1524BJ is no exception. Each device is rigorously tested to meet stringent industry standards, ensuring that it delivers consistent performance and reliability in the field. By choosing the ESDLIN1524BJ for your ESD protection needs, you are selecting a product that benefits from STMicroelectronics' legacy of excellence in semiconductor design and manufacturing.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2220 $51.0600
485+ $0.2079 $100.8315
750+ $0.2009 $150.6750
1,075+ $0.1869 $200.9175
1,395+ $0.1798 $250.8210
1,740+ $0.1728 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 231,000 pieces
MOQ: 230 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention