EN
  • EN
  • DE

LTC1472CS#TR

Part No LTC1472CS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0352+
Reference case SOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719157-LTC1472CS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1472CS#TR CAD Model

Description

Product Overview: LTC1472CS#TR - Linear Technology

The LTC1472CS#TR is a high-performance power distribution switch designed by Linear Technology, now part of Analog Devices, renowned for their innovative and reliable semiconductor products. This component is specifically tailored to manage power distribution in complex electronic systems, ensuring efficient and safe control of power to various subsystems.

Key Features:

  • High-Side Switch: The LTC1472CS#TR operates as a high-side switch, allowing for current to flow from the supply to the load, which helps in minimizing ground disturbance and ensures reliable operation of the system.
  • Low RDS(ON): It boasts a low on-resistance, typically in the range of 0.22 ohms, which enhances its efficiency by reducing power loss and heat dissipation during operation.
  • Adjustable Current Limit: The switch features an adjustable current limit, providing designers with the flexibility to set the maximum current according to the needs of their specific application, thereby protecting the circuit from overcurrent conditions.
  • Thermal Protection: It includes thermal shutdown protection that automatically turns off the switch if the die temperature exceeds a preset threshold, preventing thermal damage to the device.
  • Fast Short-Circuit Response: The LTC1472CS#TR responds swiftly to short-circuit conditions, typically within 3µs, ensuring quick protection and minimizing the risk of damage to the system.
  • Status Flag: An open-drain status flag is provided, which alerts the system controller in the event of an overcurrent, thermal shutdown, or undervoltage condition, allowing for appropriate system responses.

Applications:

The LTC1472CS#TR is ideal for a variety of applications where power distribution and protection are crucial. This includes:

  • Portable Computers and Peripherals
  • Hot Swap Systems
  • Industrial Controls
  • Automotive Power Management

Product Packaging and Availability:

The LTC1472CS#TR is available in a surface-mount package and is designed for tape and reel packaging, suitable for automated assembly processes. This product is offered in a compact SO-8 package, providing a space-saving solution for densely packed circuit boards. Its part number suffix '#TR' denotes that the product is provided in tape and reel form, which facilitates efficient high-volume manufacturing.

With its robust feature set, the LTC1472CS#TR from Linear Technology stands out as a versatile and reliable choice for power distribution and protection in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7974 $62.3792
19+ $6.3975 $121.5525
28+ $6.1977 $173.5356
39+ $5.9979 $233.9181
50+ $5.7981 $289.9050
67+ $5.1987 $348.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess