EN
  • EN
  • DE

PIC16F1716-E/SS

Part No PIC16F1716-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b, 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1716
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319152-PIC16F1716-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1716-E/SS CAD Model

Description

Microchip Technology's PIC16F1716-E/SS Microcontroller

The PIC16F1716-E/SS is a versatile and powerful microcontroller unit (MCU) from the esteemed Microchip Technology, designed for embedded systems requiring a compact, yet feature-rich, programmable solution. This MCU is part of the expansive PIC16F family, known for its high performance, reliability, and ease of use in a wide range of applications.

Core Features:

  • Enhanced Mid-range Core: With a 14-bit instruction set and a linear memory addressing of up to 64KB, the PIC16F1716 offers efficient operation and improved code execution speed over traditional 8-bit MCUs.
  • Program Memory: Offers 14KB of flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • RAM and Data EEPROM: Equipped with 1KB of RAM and 256 bytes of data EEPROM, it is well-suited for data-intensive operations and provides non-volatile storage for critical data.
  • I/O Pins: Boasts up to 25 versatile I/O pins, allowing for robust interfacing with sensors, actuators, and other peripherals.
  • Integrated Peripherals: Features an array of built-in peripherals, including ADC with Computation (ADC2), multiple PWM modules, comparators, and serial communication modules (EUSART, SPI, and I2C).
  • Operating Voltage: Supports a wide operating voltage range from 1.8V to 5.5V, making it suitable for a variety of power environments and battery-operated applications.

Advanced Capabilities:

  • Intelligent Analog: Integrates advanced analog features like Zero-Cross Detect, On-chip Voltage Reference, and Capacitive Touch Sensing, which are perfect for creating responsive user interfaces and real-time system monitoring.
  • Enhanced PWM Output: The MCU's PWM modules can be used for precise control in power regulation, motor control, and LED dimming applications.
  • Configurable Logic Cell (CLC): The inclusion of CLC enables custom logic functions, reducing the need for external components and saving board space.

Package and Quality:

The PIC16F1716-E/SS is available in a 20-lead SSOP package, providing a compact footprint for space-constrained applications. Microchip's commitment to quality ensures that each MCU is designed to meet the high standards required for industrial, automotive, and consumer electronics.

With its robust feature set, the PIC16F1716-E/SS is an ideal choice for designers looking to create sophisticated and reliable systems in a cost-effective manner.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5212 $52.8180
35+ $2.8892 $101.1220
54+ $2.7990 $151.1460
74+ $2.7087 $200.4438
96+ $2.6184 $251.3664
128+ $2.3475 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess