EN
  • EN
  • DE

STPR805DF

Part No STPR805DF
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1261829-STPR805DF
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR805DF CAD Model

Description

Product Overview: STPR805DF from Diodes Incorporated

The STPR805DF is a high-performance, surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This rectifier is engineered to meet the stringent requirements of commercial, industrial, and automotive applications, providing a reliable solution for high-frequency rectification and freewheeling operations in power supplies and other power-switching applications.

Key Features

  • High Current Capability: The STPR805DF is capable of handling a high forward surge current, making it ideal for scenarios where a sudden influx of current is expected.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Reliability: With its robust design, the STPR805DF offers excellent reliability, ensuring a long operational lifespan even in demanding conditions.
  • Power Pack 5 (PP5) Package: The rectifier is housed in a compact Power Pack 5 (PP5) package, which allows for efficient heat dissipation and space-saving on PCBs.
  • RoHS Compliant: The product is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Electrical Characteristics

With a repetitive peak reverse voltage of 80V, the STPR805DF is designed to withstand typical electrical stresses found in commercial and industrial circuits. Its average rectified forward current of 8A ensures that it can support a substantial amount of current continuously, making it a versatile component in power conversion processes.

Applications

The STPR805DF is widely used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • DC-DC converters
  • Freewheeling diodes
  • Automotive applications
  • Other power-switching applications

In conclusion, the STPR805DF Schottky barrier rectifier from Diodes Incorporated is a high-performance solution that offers efficiency, reliability, and a compact form factor for a wide range of power management applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess