EN
  • EN
  • DE

ST7FMC1K2T6

Part No ST7FMC1K2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, BRUSHLESS MOTOR CONTROL, FIVE TIMERS, SPI, LINSCI | IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity LINbusSCI
Peripherals LVD, Motor Control PWM, POR, PWM, WDT
The number of I/O 17
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 384 x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number ST7FMC1
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1260467-ST7FMC1K2T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FMC1K2T6 CAD Model

Description

The ST7FMC1K2T6 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a global leader in semiconductor solutions. This robust MCU is part of the ST7 family, designed for automotive and industrial applications where reliability and performance are paramount.

This microcontroller is built on a high-performance 8-bit core and is equipped with a wide range of features that make it ideal for motor control applications. The ST7FMC1K2T6 boasts an advanced PWM (Pulse Width Modulation) unit for enhanced control of electric motors, including 3-phase brushless motors, which are commonly found in automotive applications such as fuel pumps, HVAC blowers, and cooling fans.

With 32 Kbytes of Flash program memory, the ST7FMC1K2T6 provides ample space for complex algorithms and control programs. Its memory architecture also includes 1 Kbyte of RAM and 384 bytes of data EEPROM, which are essential for data storage and real-time processing needs.

The MCU features a rich set of peripherals, including multiple 10-bit ADC channels, which allow for precise measurement of analog signals. This is critical for applications that require accurate sensor data acquisition. Additionally, it comes with a variety of communication interfaces, such as SPI and UART, enabling the MCU to interface with other devices and systems within a larger electronic ecosystem.

The device operates over a wide supply voltage range from 3.0 V to 5.5 V, and it is designed to withstand the harsh conditions of automotive environments, with an operating temperature range from -40°C to +125°C. This level of robustness ensures reliable operation in a variety of challenging conditions.

The ST7FMC1K2T6 also includes advanced security features, such as a watchdog timer and clock security system, which provide additional layers of protection against system errors and malfunctions.

Overall, the ST7FMC1K2T6 from STMicroelectronics is a powerful and versatile microcontroller that provides an optimal solution for developers looking to implement sophisticated motor control systems in automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6000 $62.4000
8+ $12.8000 $102.4000
13+ $12.4000 $161.2000
17+ $12.0000 $204.0000
22+ $11.6000 $255.2000
29+ $10.4000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess