EN
  • EN
  • DE

ST7PLI05PBZ

Part No ST7PLI05PBZ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838930-ST7PLI05PBZ
Ultra Librarian 3D Model Ultra Librarian ST7PLI05PBZ CAD Model

Description

The ST7PLI05PBZ is a robust and versatile microcontroller unit (MCU) from the renowned STMicroelectronics family, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This MCU is based on the high-performance ST7 core, delivering a perfect balance between processing power and energy efficiency.

Key Features

  • Core: The ST7PLI05PBZ is built around an 8-bit ST7 CPU core, which is well-suited for handling complex tasks while maintaining low power consumption.
  • Memory: It includes onboard memory features such as programmable Flash memory, which is ideal for storing firmware and applications that can be updated in the field, as well as EEPROM for non-volatile data storage.
  • Clock System: The device supports a flexible clock control system, including an oscillator for external quartz or ceramic resonators, and an internal RC oscillator for stand-alone operation.
  • I/O Ports: A variety of I/O ports are available, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple integrated timers enable precise event measurement, system timing, and PWM generation, which are essential for control applications.
  • Analog-to-Digital Converter (ADC): An ADC with multiple channels allows the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Communication Interfaces: The MCU includes communication interfaces such as SPI and I²C, facilitating easy integration into embedded systems and allowing for communication with other devices.
  • Power Management: Advanced power management features ensure that the MCU operates efficiently, with options for low-power modes to conserve energy when full operation is not required.

Applications

The ST7PLI05PBZ is designed for a variety of applications, making it a versatile choice for developers. It is well-suited for automotive applications, home appliances, personal electronics, and other embedded systems that require a reliable and efficient MCU.

Conclusion

With its robust set of features and capabilities, the ST7PLI05PBZ from STMicroelectronics is an excellent choice for designers looking for a high-quality, cost-effective MCU solution. Its flexibility and performance make it a go-to option for a wide range of electronic applications.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess