EN
  • EN
  • DE

ST8024FCTR$1B

Part No ST8024FCTR$1B
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Specialized
Win Source Part Number 194116-ST8024FCTR$1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST8024FCTR$1B CAD Model

Description

ST8024FCTR$1B - Smartcard Interface from STMicroelectronics

The ST8024FCTR$1B is a highly integrated smartcard interface IC from STMicroelectronics, designed to provide an efficient and reliable solution for interfacing with smartcards in compliance with ISO7816-3 standards. This advanced chip is tailored for use in a variety of applications, including banking, telecommunications, and secure access control systems.

Key Features

  • ISO7816-3 Compliance: The ST8024FCTR$1B ensures full compatibility with ISO7816-3 protocol, supporting T=0, T=1, and asynchronous cards, making it versatile for a wide range of smartcard applications.
  • Supply Voltage Range: This interface IC operates with a supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements and ensuring flexibility in system design.
  • Programmable Current Protection: It features programmable current protection for the card VCC, safeguarding the smartcard from damage due to overcurrent conditions.
  • Card Detection: The device includes a card detection feature that notifies the system when a card has been inserted or removed, enhancing the security and user experience.
  • Low Power Consumption: The ST8024FCTR$1B is designed for low power consumption, making it an ideal choice for portable and battery-powered devices where power efficiency is critical.
  • ESD Protection: With integrated ESD protection, the IC is resilient to electrostatic discharges, ensuring reliability and longevity in harsh environments.

Applications

The ST8024FCTR$1B is suitable for a broad spectrum of applications that require secure data transactions. These include:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification systems
  • Pay TV systems
  • Healthcare applications

Package and Quality

STMicroelectronics has packaged the ST8024FCTR$1B in a compact TSSOP-20 package, offering a space-saving design without compromising on functionality. The product is manufactured to high-quality standards, ensuring performance and reliability for critical applications where secure communications are paramount.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess