Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468681-STA1085ELA3
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-R4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP ARM® Cortex®-M3
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (2)
Voltage - I/O 3.3V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Security Features Boot Security, Secure JTAG
Mounting Type Surface Mount
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Additional Interfaces CANbus, GPIO, I²C, I²S, MMC/SD, SSP, SPI, UART
Ultra Librarian 3D Model Ultra Librarian STA1085ELA3 CAD Model

Description

The STA1085ELA3 is an audio digital signal processor (DSP) developed by STMicroelectronics, featuring the Accordo2 platform that combines a dual-core architecture with ARM Cortex-R4 and Cortex-M3 processors. It is designed to handle complex audio processing tasks in automotive infotainment systems, offering a blend of high performance and low power consumption. The dual-core setup enables efficient processing of advanced audio and voice functionalities, such as noise cancellation, sound enhancement, and voice recognition, enhancing the overall user experience in modern vehicle entertainment systems. Its integration capabilities make it a core component in developing sophisticated infotainment and audio systems in vehicles.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Schottky Diodes
Need more? Email Us
ECAD model for 669359
Toshiba Semiconductor and Storage
toshiba
Need more? Email Us
ECAD model for MK8046GSX
Toshiba Semiconductor and Storage
T14.9
Need more? Email Us
ECAD model for LTA149B780F
Toshiba Semiconductor and Storage
Optocoupler
Need more? Email Us
ECAD model for TLP2768(D4-TP, F)
Toshiba Semiconductor and Storage
MOSFET
Need more? Email Us
ECAD model for TK17A65WS5X
Toshiba Semiconductor and Storage
Toshiba
Lowest to $0.4687
ECAD model for TC1015-2.5VCT
Toshiba Semiconductor and Storage
6 PIN BUS BUFFER
Need more? Email Us
ECAD model for TC7SZ125FU,LJ(CB)
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
ECAD model for 2SB596-Y(Z)
Toshiba Semiconductor and Storage
RF JFET Transistors
Need more? Email Us
ECAD model for TIM7785-16UL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention