EN
  • EN
  • DE

STA2165A2

Part No STA2165A2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number STA2165
Standard Package 504 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 808537-STA2165A2
Ultra Librarian 3D Model Ultra Librarian STA2165A2 CAD Model

Description

Introducing the STA2165A2 from STMicroelectronics

The STA2165A2 is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative approach in the electronics space. This high-performance chip is designed to meet the rigorous demands of today's sophisticated automotive applications, offering a blend of power, efficiency, and reliability.

Advanced Features and Capabilities

The STA2165A2 boasts an array of advanced features that make it stand out in the automotive market. It is built on a robust processing platform that ensures rapid data handling and efficient operation, even in the most challenging conditions. With its high level of integration, the STA2165A2 reduces the need for external components, thus saving space and cost.

Enhanced Connectivity and Multimedia Support

Connectivity is a key aspect of modern automotive systems, and the STA2165A2 excels in this area. It supports various communication protocols, ensuring seamless integration with other in-vehicle systems. Additionally, the chip is equipped with multimedia functionalities that enable it to handle audio and video processing tasks, providing an enhanced user experience for in-car entertainment systems.

Robustness and Safety

STMicroelectronics understands the importance of safety and reliability in automotive components. The STA2165A2 is designed to operate reliably over a wide temperature range, and it includes features to detect and manage faults, contributing to overall vehicle safety. Its robust design also ensures that it can withstand the harsh conditions often encountered in automotive environments.

Energy Efficiency

Energy efficiency is at the heart of the STA2165A2 design. With the automotive industry's increasing focus on sustainability and reduced emissions, this chip offers optimized power consumption without compromising performance. This makes it an ideal choice for both traditional and electric vehicles that require efficient power management.

Conclusion

In conclusion, the STA2165A2 from STMicroelectronics represents a significant advancement in automotive technology. Its combination of performance, connectivity, multimedia support, and energy efficiency makes it a top choice for manufacturers looking to innovate and improve the driving experience. As vehicles become more connected and technologically advanced, the STA2165A2 is poised to play a crucial role in the evolution of automotive electronics.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3395 $64.0185
7+ $17.5093 $122.5651
11+ $16.9621 $186.5831
15+ $16.4149 $246.2235
19+ $15.8678 $301.4882
25+ $14.2263 $355.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess