EN
  • EN
  • DE

STA321MPLTR

Part No STA321MPLTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROCESSOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (10x10)
Family Name STA321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-13246-6, 497-13246-1, 497-13246-2, 497-13246-6, -497-13246-1, -497-13246-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935216-STA321MPLTR
Ultra Librarian 3D Model Ultra Librarian STA321MPLTR CAD Model

Description

The STA321MPLTR is a cutting-edge sound terminal solution from STMicroelectronics, a leader in semiconductor solutions. This advanced audio system-on-chip combines the power and flexibility needed for high-quality, multi-channel audio applications. Designed to meet the demands of the modern audio market, the STA321MPLTR is ideal for a wide range of products, from home theater systems to digital TV sound bars and wireless speakers.

Key Features

  • High-Quality Sound: With its multi-channel HD audio processing capabilities, the STA321MPLTR delivers crystal-clear sound, ensuring an immersive listening experience.
  • Flexible Processing: The device features an embedded DSP core that allows for advanced audio processing and supports a variety of audio algorithms.
  • Efficient Power Management: The STA321MPLTR is designed to be power-efficient, making it suitable for applications where energy consumption is a concern.
  • Integrated Power Amplifiers: This system-on-chip comes with integrated power amplifiers, reducing the need for external components and simplifying the overall design.

Technical Specifications

  • Audio Channels: The device supports multiple audio channels, providing flexibility for various audio configurations.
  • Sampling Rate: It is capable of handling high sampling rates, ensuring compatibility with high-resolution audio sources.
  • Connectivity: The STA321MPLTR includes a range of connectivity options, such as I2S and TDM interfaces, for easy integration with other audio components.

Applications

The versatility of the STA321MPLTR makes it suitable for numerous applications, including:

  • Home Theater Systems
  • Digital TV Sound Bars
  • Wireless Speakers
  • Multi-Room Audio Systems

Conclusion

The STA321MPLTR from STMicroelectronics is a robust audio solution that offers manufacturers the ability to create high-quality, feature-rich audio products. Its integration of multiple features and specifications into a single chip makes it a cost-effective and efficient choice for the audio industry.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2838 $50.9866
17+ $5.9765 $101.6005
26+ $5.7897 $150.5322
36+ $5.6029 $201.7044
47+ $5.4162 $254.5614
62+ $4.8559 $301.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess