EN
  • EN
  • DE

STA501A13TR

Part No STA501A13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR POWERSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36
Win Source Part Number 1102736-STA501A13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA501A13TR CAD Model

Description

The STA501A13TR is a sophisticated audio amplifier solution from STMicroelectronics, a leader in semiconductor technologies. Designed to cater to the needs of modern audio applications, this product is part of STMicroelectronics' Sound Terminal® family, which is renowned for integrating power circuits and digital audio processing in a single chip, providing an innovative approach to audio amplification.

This device is a fully integrated PowerSSO-36 package, which is a testament to its advanced design, allowing for space-saving on the PCB without compromising performance. The STA501A13TR is a multi-channel class-D audio amplifier, capable of delivering high-quality sound with reduced power consumption, making it ideal for a wide range of applications such as home audio systems, active speakers, and sound bars.

The amplifier operates with a supply voltage range that is accommodating for various system designs, ensuring flexibility in application. Its high efficiency is a standout feature, minimizing heat generation and thus reducing the need for bulky heat sinks. This efficiency, coupled with the advanced power management features, makes the STA501A13TR an eco-friendly choice that can contribute to energy-saving objectives.

In terms of audio performance, the STA501A13TR boasts low distortion and noise levels, ensuring a pristine audio experience for the end-user. The integrated diagnostics and protection features safeguard the device against faults, such as over-temperature, under-voltage, and short-circuit conditions, enhancing product reliability and longevity.

The STA501A13TR supports I²C bus control, offering a user-friendly interface for volume control, mute, and other operational functions. This digital interface simplifies integration into complex systems and allows for precise control over the audio output.

Overall, the STA501A13TR from STMicroelectronics represents a blend of performance, integration, and efficiency. It is a testament to STMicroelectronics' commitment to providing innovative audio solutions that meet the demands of the ever-evolving electronics market.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess