Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 200W x 1 at 4Ohm; 100W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 40V
Features Standby, Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package PowerSO-36
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Family Part Number STA510
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1260544-STA510F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA510F CAD Model

Description

Introducing the STA510F Multiwatt Power Amplifier

The STA510F is a state-of-the-art integrated power amplifier from STMicroelectronics, designed for high-quality audio applications. This robust amplifier is housed in a flexible Multiwatt package, making it suitable for a wide range of audio solutions, from home theater systems to professional audio setups.

At the heart of the STA510F is STMicroelectronics' advanced audio technology, which ensures crystal-clear sound reproduction with minimal distortion. The device features a fully integrated quad half-bridge stage with all the necessary components to deliver a high-performance audio experience. Its flexible design allows for various configurations, including Single-Ended (SE) or Bridge-Tied Load (BTL) modes, providing designers with the versatility to create systems that meet specific audio quality and power requirements.

Key Features:

  • Multiwatt-15 vertical package for optimal thermal performance
  • Up to 100 watts of output power per channel in BTL configuration
  • Wide supply voltage range (from 10V to 36V) for versatile use in different systems
  • High efficiency, reducing the need for extensive heat sinking
  • Low THD+N (Total Harmonic Distortion + Noise) for crisp and clear audio output
  • Integrated fault protection for robust and reliable operation

The STA510F also comes with built-in protection features, including short-circuit protection and thermal overload protection, ensuring the longevity and safety of your audio equipment. The amplifier's advanced diagnostics capabilities allow for real-time monitoring of the system's status, providing immediate feedback in the event of a fault condition.

Whether you are an audiophile looking to build a custom amplifier or a professional seeking reliable and high-quality audio components, the STA510F from STMicroelectronics offers the performance, flexibility, and reliability needed to produce exceptional audio experiences. With its advanced features and integrated design, the STA510F stands out as a superior choice for your next audio project.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
ECAD model for LA4440-E
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $2.6424
ECAD model for TLV320DAC3203IYZKR
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ECAD model for MP1720DH-216-LF-P
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $80.6400
ECAD model for MAX4295ESE+
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ECAD model for MAX13330GEE/V+
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0840 $50.0160
59+ $1.7100 $100.8900
91+ $1.6565 $150.7415
125+ $1.6031 $200.3875
162+ $1.5497 $251.0514
216+ $1.3894 $300.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention