Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 13A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 280mOhm at 6.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 21.5nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 791pF at 100V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260613-STB18N60M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB18N60M2 CAD Model

Description

STB18N60M2 - Power MOSFET by STMicroelectronics

The STB18N60M2 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a renowned leader in semiconductor solutions. This high-performance MOSFET is part of their MDmesh™ M2 series, which utilizes innovative technology to provide energy-efficient power conversion in a wide array of applications.

Key Features

  • High Voltage Capability: The STB18N60M2 boasts a robust 600V drain-source breakdown voltage (V<sub>DS), making it ideal for high-voltage switching applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.165 Ω, this MOSFET ensures minimal power loss during operation, leading to higher efficiency in power conversion.
  • Low Gate Charge: A reduced gate charge (Q<sub>g) enhances the switching performance of the device, contributing to lower switching losses and faster operation.
  • Improved dv/dt Capability: The device is designed to handle fast voltage changes, ensuring stability and reliability in applications with rapid switching requirements.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to guarantee safe operation under conditions that may induce avalanche.

Applications

The STB18N60M2 is versatile and can be used in a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Package and Mounting

This MOSFET comes in a TO-220 package, which is widely used in the industry due to its ability to handle high power levels and its ease of mounting on printed circuit boards (PCBs). The TO-220 package also provides excellent thermal performance, which is critical for maintaining reliability and extending the lifespan of the device.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STB18N60M2 complies with various international standards, ensuring that it meets the demands of environmentally conscious applications and industries.

For engineers and designers looking for a reliable, high-performance power MOSFET, the STB18N60M2 from STMicroelectronics offers an exceptional balance of efficiency, robustness, and versatility, making it an excellent choice for advanced power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to €1.2554
ECAD model for AOTF18N65
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
Vishay
Power MOSFET(Vdss=500V, Rds(on)typ.=0.28ohm, Id=16A) | MOSFET N-CH 500V 16A TO-220AB
Need more? Email Us
ECAD model for IRFB17N50L
Microsemi Corporation
POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.085ohm, Id=30A) | MOSFET N-CH TO-204AE TO-3
Lowest to €58.3320
ECAD model for JANTX2N6766
ON Semiconductor
Trans MOSFET P-CH 30V 8.8A 8-Pin SOIC N T/R / P-Channel Logic Level PowerTrenchTM MOSFET | MOSFET P-CH 30V 8.8A 8-SOIC
Lowest to €0.0917
ECAD model for FDS4435
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to €0.3335
ECAD model for MDD3400
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 85A 3-Pin(2+Tab) DPAK T/R
Lowest to €0.3653
ECAD model for AOD404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.3817 €51.6717
15+ €6.0568 €90.8513
24+ €5.8675 €140.8202
32+ €5.6783 €181.7043
42+ €5.4889 €230.5346
56+ €4.9212 €275.5858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention