Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 330V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 180mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 44nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1650pF at 25V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260614-STB18NF30
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB18NF30 CAD Model

Description

STB18NF30 - N-Channel 30V - 0.038 ohm - 18A D2PAK STripFET II Power MOSFET

The STB18NF30 is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the STripFET II family, which is renowned for its exceptional quality and efficiency. The STB18NF30 is designed to deliver the efficiency and power handling capabilities required in modern electronic applications.

Key Features

  • Low threshold drive: The device operates at a low gate threshold voltage, making it suitable for a variety of applications, including low-voltage drive scenarios.
  • Exceptional RDS(on): With an on-resistance of only 0.038 ohms, the STB18NF30 offers reduced conduction losses, enhancing overall system efficiency.
  • High current capability: The MOSFET can handle continuous currents up to 18A, making it ideal for high-power applications.
  • High voltage rating: A maximum drain-source voltage of 30V allows the MOSFET to be used in circuits with higher operating voltages.
  • 100% avalanche tested: This guarantees the MOSFET's ruggedness and reliability in real-world applications where unexpected voltage spikes may occur.

Applications

The STB18NF30 is suitable for a wide range of applications, including:

  • Switching applications
  • Power supplies
  • Motor control
  • Automotive
  • DC-DC and AC-DC converters

Package Information

The STB18NF30 is housed in a D2PAK package, which is known for its compact size and ability to handle high thermal and electrical loads. The D2PAK package is suitable for surface-mount technology (SMT), making it ideal for use in modern PCB designs.

Environmental and Quality Standards

STMicroelectronics is committed to environmental stewardship and ensuring that its products meet the highest quality standards. The STB18NF30 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet or exceed industry standards for performance and reliability.

Whether you're designing power management systems or looking to enhance the efficiency of your electronic designs, the STB18NF30 from STMicroelectronics offers the performance and reliability you need to take your projects to the next level.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET N-CH 100V 4.3A DPAK
Lowest to $0.2394
ECAD model for IRFR110TR
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 6.2A TO-220
Lowest to $0.3258
ECAD model for FQP6N60
ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=2.7A) | MOSFET N-CH 60V 2.7A SOT223
Lowest to $0.4642
ECAD model for IRFL014
ON Semiconductor
Single N-Channel Power MOSFET | MOSFET N-CH 60V 2A MCPH3
Lowest to $0.2193
ECAD model for MCH3486-TL-H
STMicroelectronics
N-CHANNEL 600V - 0.19 Ohm - 17 A TO-220/FP/D2/I2PAK/TO-247 SECOND GENERATION MDmesh MOSFET | MOSFET N-CH 600V 17A TO-247
Lowest to $3.7657
ECAD model for STW21NM60N
Infineon Technologies
Power MOSFET(Vdss=-150V, Rds(on)=0.295ohm, Id=-13A) | MOSFET P-CH 150V 13A I-PAK
Lowest to $3.1625
ECAD model for IRFU6215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8795 $56.3850
64+ $1.7605 $112.6720
99+ $1.7011 $168.4089
142+ $1.5821 $224.6582
184+ $1.5226 $280.1584
230+ $1.4632 $336.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention