The STB40NK60Z is a high-performance N-Channel MDmesh™ Power MOSFET presented by STMicroelectronics, a global semiconductor leader. This device is an exceptional choice for designers looking for a MOSFET with reduced on-resistance, minimal gate charge, and superior switching performance. The STB40NK60Z is designed to address the demanding requirements of high power, high efficiency applications.
Key Features:
- High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STB40NK60Z is suitable for high voltage applications, offering reliable performance even under strenuous conditions.
- Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of just 0.085 Ohm, which enhances overall efficiency by reducing conduction losses.
- High Current Handling: The MOSFET has a continuous drain current (I<sub>D) of 40A, making it capable of handling high current loads with ease.
- Advanced MDmesh™ Technology: Utilizing STMicroelectronics' innovative MDmesh technology, the STB40NK60Z offers a perfect balance between switching performance and on-state resistance, which is critical for high-efficiency power management.
- Reduced Gate Charge: The device has a low gate charge (Q<sub>g), which translates to reduced switching losses and improved high-frequency operation.
- Versatile Package Options: Available in D2PAK, TO-220, and TO-220FP packages, the STB40NK60Z provides flexibility for various design and space requirements.
Applications:
The STB40NK60Z is ideal for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control applications
- LED lighting solutions
- Power factor correction circuits
In summary, the STB40NK60Z from STMicroelectronics is a robust, high-performance N-Channel MOSFET that offers designers a reliable and efficient solution for their power management challenges. Its advanced features ensure that it meets the needs of modern high-efficiency applications.