STB80NF10 - N-Channel MOSFET by STMicroelectronics
The STB80NF10 is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and power handling capabilities in a wide range of applications. With its state-of-the-art technology, the STB80NF10 provides a robust and reliable solution for high-speed switching and power conversion in modern electronic circuits.
Key Features
- High Current Capability: The STB80NF10 is capable of handling continuous drain currents up to 80A, making it suitable for high-power applications.
- Low On-Resistance: Featuring an exceptionally low on-resistance (R<sub>DS(on)) of just 0.0095Ω, this MOSFET ensures minimal power loss and improved efficiency in operation.
- High Voltage Tolerance: With a drain-source voltage (V<sub>DSS) of 100V, it can be deployed in environments with high voltage requirements without compromising performance.
- Fast Switching Speed: The device offers fast switching performance, which is crucial for reducing switching losses and improving the efficiency of power supplies and converters.
- Improved Thermal Performance: The STB80NF10 comes in a TO-220 package, known for its excellent thermal characteristics, ensuring the device operates reliably even under high-temperature conditions.
Applications
The versatility of the STB80NF10 MOSFET allows it to be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-AC Inverters
- Motor Control Systems
- LED Lighting Solutions
- Automotive and High-Performance Power Management Systems
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the STB80NF10 is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term reliability for critical applications. With features such as avalanche ruggedness and a 100% avalanche tested guarantee, users can be confident in the robustness of this component.