EN
  • EN
  • DE

STCN75DS2F

Part No STCN75DS2F
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name STCN75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1026-STCN75DS2F, 497-6317-6, 497-6317-1, 497-6317-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897909-STCN75DS2F
Ultra Librarian 3D Model Ultra Librarian STCN75DS2F CAD Model

Description

STCN75DS2F - Digital Temperature Sensor

The STCN75DS2F is a precision digital temperature sensor from STMicroelectronics, designed to offer high-accuracy temperature readings with a digital interface. This sensor is part of the STCN75 series, which is known for its reliability and ease of use in a wide range of applications, from consumer electronics to industrial systems.

With its factory-calibrated accuracy of ±3°C over the full temperature range of -55°C to +125°C, the STCN75DS2F is suitable for demanding applications that require precise temperature monitoring. The sensor communicates through an I²C interface, allowing for easy integration with most microcontrollers and processors.

The compact size of the STCN75DS2F makes it an excellent choice for space-constrained applications. It is housed in a small 8-lead TSSOP package, ensuring minimal footprint on a printed circuit board (PCB). This small form factor, combined with low power consumption, makes the STCN75DS2F ideal for portable and battery-powered devices.

Key features of the STCN75DS2F include:

  • High-precision temperature measurements with a resolution of 0.0625°C.
  • User-programmable temperature alert output, which can be configured to trigger at specific temperature thresholds, providing an efficient way to manage thermal events.
  • A wide supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements.
  • Programmable temperature conversion rate, allowing designers to balance between power consumption and measurement responsiveness.
  • Support for up to eight devices on the same I²C bus, thanks to the three address pins that provide eight different I²C addresses.

The STCN75DS2F is not only functional but also user-friendly. It comes with a shutdown mode that reduces power consumption when the sensor is not in use. Additionally, the built-in hysteresis and filtering options ensure stable and noise-immune temperature readings.

Whether you're developing a sophisticated climate control system, a smart home device, or any application that requires precise temperature monitoring, the STCN75DS2F from STMicroelectronics offers a reliable and accurate solution that is easy to integrate into your design.

You May Also Be Interested in

Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9619 $51.0094
63+ $1.6098 $101.4174
97+ $1.5595 $151.2715
133+ $1.5092 $200.7236
172+ $1.4589 $250.9308
230+ $1.3080 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess