EN
  • EN
  • DE

DS7505S+T&R

Part No DS7505S+T&R
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC / Temp Sensor Digital Serial (2-Wire) 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Operating Supply Voltage 1.7 V ~ 3.7 V
Resolution 11 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773330-DS7505S+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS7505
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS7505S+T&R CAD Model

Description

Maxim Integrated's DS7505S+T&R: Precision Digital Thermometer and Thermostat

The DS7505S+T&R is a highly precise, digital thermometer and thermostat from Maxim Integrated that offers exceptional performance in a compact form factor. Designed to cater to a broad range of temperature monitoring applications, this device is an ideal solution for systems requiring high accuracy temperature data with minimal power consumption.

At the heart of the DS7505S+T&R lies its high-resolution temperature sensor, which can measure temperatures ranging from -55°C to +125°C with an impressive accuracy of ±0.5°C from -10°C to +85°C. This precision makes it suitable for critical applications where temperature accuracy is paramount, such as medical devices, environmental controls, and industrial systems.

This versatile sensor features a user-programmable thermostat with hysteresis control, enabling it to act as a standalone temperature controller. The programmable alarm structure provides both over-temperature and under-temperature alerts, ensuring that the system can react promptly to any temperature fluctuations that may occur.

Communication with the DS7505S+T&R is facilitated through a 2-wire, I²C/SMBus serial interface, allowing for easy integration with microcontrollers and other digital systems. The device supports a wide range of supply voltages from 3.0V to 5.5V, making it adaptable to various operating conditions and compatible with most logic levels.

Maxim Integrated has packaged the DS7505S+T&R in a space-saving 8-pin µSOP, which is ideal for space-constrained applications. The product is available in tape and reel format, denoted by the T&R suffix, which is conducive to automated manufacturing processes, ensuring efficient assembly for high-volume production.

The DS7505S+T&R is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components for temperature monitoring and control. With its precision, small footprint, and ease of use, it stands as an excellent choice for designers looking to incorporate accurate temperature sensing into their projects.

For detailed specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess