EN
  • EN
  • DE

LM95233CISDX/NOPB

Part No LM95233CISDX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 14WSON  /  Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 14-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series TruTherm™
Package Tape & Reel (TR)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 10 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 140°C
Mounting SMD (SMT)
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Base Product Number LM95233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 967247-LM95233CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM95233CISDX/NOPB CAD Model

Description

Product Overview: LM95233CISDX/NOPB

The LM95233CISDX/NOPB is a precision, dual remote diode temperature sensor manufactured by Texas Instruments, designed for use in various computing and industrial applications where accurate temperature monitoring is critical. This high-performance sensor provides a digital output that corresponds to the temperature of the device and the temperature of two external diode-connected transistors.

Key Features

  • Dual Remote Diode Monitoring: The LM95233CISDX/NOPB is capable of accurately monitoring the temperature of two remote diode sources, which is ideal for dual-processor systems or other applications where multiple temperature readings are required.
  • High Accuracy: This sensor offers an exceptional ±1°C accuracy for external diode temperatures ranging from 60°C to 100°C and ±3°C for the local temperature sensor, ensuring precise temperature readings for critical components.
  • Wide Temperature Range: It can measure temperatures from -40°C to +125°C for the local temperature and -40°C to +150°C for the remote diode temperature, providing a broad operating range suitable for various environments.
  • SMBus Interface: The device communicates via an SMBus 2.0 compatible interface, allowing for easy integration into existing systems with minimal additional components.
  • Programmable Resolution: The LM95233CISDX/NOPB offers programmable resolution from 0.0625°C to 0.0078°C, giving designers flexibility in balancing power consumption with measurement precision.
  • TruTherm Technology: Incorporating Texas Instruments' TruTherm technology, this sensor can compensate for non-idealities in the external diode, delivering more accurate temperature measurements.

Applications

  • Servers and Networking Equipment
  • Workstations and Desktop Computers
  • Industrial and Medical Equipment
  • Embedded Systems
  • Electronics Thermal Management Systems

The LM95233CISDX/NOPB is available in a compact, surface-mount, 10-pin WSON package, making it suitable for space-constrained applications. Its robust design and advanced features make it an excellent choice for system designers looking to incorporate reliable temperature monitoring into their projects. With its precision and versatility, the LM95233CISDX/NOPB from Texas Instruments stands out as a high-quality solution for temperature sensing needs.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9083 $52.3494
42+ $2.3863 $100.2246
65+ $2.3118 $150.2670
90+ $2.2372 $201.3480
116+ $2.1626 $250.8616
155+ $1.9389 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,585 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess