EN
  • EN
  • DE

LP5990TMX-2.8/NOPB

Part No LP5990TMX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5990 Micropower 200mA CMOS Low Dropout Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 75μA
PSRR 55dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 4-WFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 1203998-LP5990TMX-2.8/NOPB
Manufacturer Homepage www.ti.com
Family Name LP5990
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP5990TMX-2.8/NOPB CAD Model

Description

Product Overview: LP5990TMX-2.8/NOPB

The LP5990TMX-2.8/NOPB is a high-performance, low-noise linear voltage regulator produced by Texas Instruments, designed to deliver a fixed output voltage of 2.8V. This regulator is part of the LP5990 series, known for their exceptional stability and power supply rejection ratio (PSRR), which makes them ideal for sensitive RF and analog circuitry that demand a clean power supply.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output of 2.8V, suitable for a wide range of applications in electronics where a stable voltage is critical.
  • Low Noise: With its low output noise, the LP5990TMX-2.8/NOPB ensures minimal interference in RF and precision-analog applications, preserving signal integrity.
  • High PSRR: The high power supply rejection ratio minimizes the effects of fluctuations in the input voltage, providing a more stable output.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is close to the output voltage, making it efficient in battery-powered devices.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing its reliability and lifespan.
  • Small Footprint: Available in a compact package, the LP5990TMX-2.8/NOPB saves valuable board space in dense circuit designs.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Analog and Digital Sensor Systems

As a product of Texas Instruments, the LP5990TMX-2.8/NOPB is manufactured with the quality and performance that customers expect from a leading semiconductor company. Its robust design and high reliability make it a preferred choice for engineers and designers looking to optimize the power management in their applications.

The LP5990TMX-2.8/NOPB is available in a lead-free, environmentally friendly package and is designated with the NOPB (No Lead (Pb)) suffix, reflecting Texas Instruments’ commitment to environmentally sustainable manufacturing practices.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess