Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 61nC @ 10V
Max Input Capacitance 4369pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 120W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102836-STD100N10F7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD100N10F7 CAD Model

Description

Product Overview: STD100N10F7 - STMicroelectronics

The STD100N10F7 is a cutting-edge power MOSFET device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STPower™ family, which is renowned for its high efficiency and reliability in power management applications.

Key Features

  • N-Channel Enhancement Mode: This MOSFET is an N-channel device that operates in enhancement mode, making it ideal for high-speed switching applications.
  • High Drain-Source Voltage (V<sub>DS): With a maximum V<sub>DS of 100V, the STD100N10F7 is capable of handling high voltage applications with ease.
  • Low On-Resistance (R<sub>DS(on)): The device features an extremely low on-resistance of just 9.5 mΩ max, which contributes to its high efficiency and reduced power losses during operation.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current of up to 80A, making it suitable for demanding power applications.
  • STripFET™ VII DeepGATE™ technology: Leveraging STMicroelectronics' advanced STripFET VII DeepGATE technology, the STD100N10F7 ensures optimal performance with superior thermal characteristics and low gate charge.

Applications

The STD100N10F7 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STD100N10F7 is no exception, and it is designed to deliver consistent performance even under harsh conditions. It is compliant with industry standards, ensuring its suitability for use in commercial, industrial, and automotive-grade applications.

Environmental Compliance

The STD100N10F7 is also environmentally friendly, complying with RoHS and Halogen-free requirements. This makes it a suitable choice for eco-conscious applications looking to minimize their ecological footprint without compromising on performance.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.3413
ECAD model for YJG105N03A
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to €0.4464
ECAD model for DMP2060UFDB-7
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to €1.3651
ECAD model for NTMFS5C673NT1G
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
Infineon Technologies
MOSFET N-CH 600V 67A 8HSOF / N-Channel 600 V 67A (Tc) 351W (Tc) Surface Mount PG-HSOF-8-1
Lowest to €12.9012
ECAD model for IPT60R035CFD7XTMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ €0.7549 €49.0687
150+ €0.6194 €92.9123
230+ €0.6001 €138.0167
315+ €0.5806 €182.9013
405+ €0.5613 €227.3251
545+ €0.5033 €274.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,698 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention