The STD12NE06 is a high-performance N-channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, particularly in power management and switching circuits.
Key Features
- Low On-Resistance: The STD12NE06 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the ON state.
- High Current Capability: With a continuous drain current (I<sub>D) rating of up to 12A, this MOSFET can handle significant current, making it suitable for high-power applications.
- High Switching Speed: Fast switching speed is a hallmark of the STD12NE06, enabling quick transitions between ON and OFF states, which is crucial for reducing switching losses in power converters and regulators.
- 100% Avalanche Tested: Ensuring reliability and performance under harsh conditions, each device is rigorously tested for avalanche energy withstand capability.
Applications
The STD12NE06 is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-DC converters
- Motor control systems
- Automotive applications
- Power management solutions
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
12A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to 175°C
The STD12NE06 is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor technologies that empower the electronics industry. With its robust design and advanced features, this N-channel MOSFET stands as a reliable choice for designers seeking performance and efficiency in their power circuit designs.