Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 734751-STD30NF04LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD30NF04LT4 CAD Model

Description

STD30NF04LT4 - N-Channel MOSFET by STMicroelectronics

The STD30NF04LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of power switching applications in modern electronic circuits. With its advanced technology, the STD30NF04LT4 offers an optimal balance of on-resistance and switching performance, making it a preferred choice for efficiency-critical applications.

Key Features

  • Low Threshold Voltage: The device has a low gate threshold voltage, facilitating easy drive and operation at lower gate voltages, which is particularly beneficial for low-voltage applications.
  • High Current Capability: With a continuous drain current rating of up to 80A, this MOSFET can handle high current loads, making it suitable for power-intensive circuits.
  • Low On-Resistance: The STD30NF04LT4 boasts an exceptionally low on-resistance (R<sub>DS(on)) of typically 0.0035 ohms, contributing to reduced power losses and improved overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics enable high-speed operation, which is critical for applications such as switching regulators, DC-DC converters, and motor control circuits.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications subject to high stress conditions.

Applications

The STD30NF04LT4 is versatile and can be used in a wide range of applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control drivers
  • Power management solutions
  • Load switch applications

Package and Quality

The MOSFET comes in a surface-mount DPAK (TO-252) package, which is suitable for compact PCB layouts. STMicroelectronics ensures high-quality standards, and the STD30NF04LT4 is no exception. It is designed and manufactured to meet strict industry requirements, providing reliability and performance for critical applications.

For engineers and designers looking for a robust and efficient power switching solution, the STD30NF04LT4 from STMicroelectronics presents an excellent option that combines performance, reliability, and cost-effectiveness.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention