EN
  • EN
  • DE

STD3N62K3

Part No STD3N62K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 620V 2.7A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series SuperMESH3
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 620V
Current - Continuous Drain (Id) @ 25°C 2.7A (Tc)
Rds On (Max) @ Id Vgs 2.5 Ohm @ 1.4A 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) @ Vgs 13nC @ 10V
Input Capacitance (Ciss) @ Vds 385pF @ 25V
Power - Max 45W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Catalog N-Channel Standard FETs
Win Source Part Number 066314-STD3N62K3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD3N62K3 CAD Model

Description

STD3N62K3 - N-channel MOSFET by STMicroelectronics

The STD3N62K3 is a high-performance N-channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of ST's STripFET™ III technology, which offers low on-state resistance and low gate charge, making it a highly efficient choice for a variety of power management applications.

Key Features

  • Voltage Rating: The device is capable of handling a maximum drain-source voltage (VDS) of 620V, making it suitable for high voltage applications.
  • Current Capacity: It has a continuous drain current (ID) of 3A, allowing it to drive moderate loads with ease.
  • Low RDS(on): The on-state resistance is very low, typically around 1.2Ω, which enhances the overall efficiency by reducing power losses during operation.
  • Gate Charge: The device features a low gate charge (Qg), which improves the switching performance and reduces the energy required to turn the MOSFET on and off.
  • Package: It comes in a surface-mount DPAK package which is widely used and suitable for compact designs.

Applications

The STD3N62K3 MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • High-efficiency power management circuits
  • Motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD3N62K3 is designed and manufactured with the utmost attention to detail, ensuring reliable performance in demanding environments. With its robust design and ability to withstand high temperatures, this MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

Conclusion

Overall, the STD3N62K3 N-channel MOSFET from STMicroelectronics stands out for its high voltage capability, efficiency, and reliability. Its low on-resistance and gate charge make it an ideal component for energy-sensitive applications where power losses need to be minimized. For electronic designers and engineers seeking a high-performance power transistor, the STD3N62K3 is a solid choice that promises to deliver top-notch performance in a variety of applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9574 $52.6570
130+ $0.7856 $102.1280
200+ $0.7611 $152.2200
275+ $0.7365 $202.5375
355+ $0.7120 $252.7600
470+ $0.6383 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,725 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess