EN
  • EN
  • DE

STD3NC50-TR

Part No STD3NC50-TR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 756926-STD3NC50-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NC50-TR CAD Model

Description

STD3NC50-TR N-Channel MOSFET by STMicroelectronics

The STD3NC50-TR is a high-performance N-Channel MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of their power MOSFET lineup, specifically engineered to deliver efficient power conversion and control within a diverse range of electronic applications. The STD3NC50-TR is a testament to STMicroelectronics' commitment to providing energy-saving and environmentally friendly solutions for modern electronic circuits.

With a drain-source voltage (VDS) of 500V, the STD3NC50-TR can handle high voltage operations, making it suitable for a variety of power applications. Its maximum continuous drain current (ID) is 2.5A at 25°C, which allows for a substantial flow of current through the device without overheating. The device also boasts a low on-state resistance (RDS(on)) of 3.5 Ohm max, which ensures minimal power loss and higher efficiency during operation.

The STD3NC50-TR is housed in a surface-mount DPAK (TO-252) package, which not only saves space on the PCB but also enables efficient thermal management. The compact form factor of the DPAK package makes it an ideal choice for applications where space is at a premium, without compromising on power handling capability.

One of the key features of the STD3NC50-TR is its fast switching speed, which is facilitated by its gate charge (Qg) characteristics. This makes the MOSFET suitable for high-frequency switching applications, such as switch-mode power supplies (SMPS), lighting ballasts, and DC-DC converters. Additionally, the device is designed with an intrinsic fast-recovery body diode, which is advantageous in applications that require fast diode recovery times, like inductive load switching.

STMicroelectronics has also ensured that the STD3NC50-TR meets rigorous reliability standards, with features such as 100% avalanche tested guarantee and high dv/dt capability. This reliability, combined with the efficiency and performance of the device, makes the STD3NC50-TR a preferred choice for designers and engineers looking to create robust and energy-efficient power management systems.

Overall, the STD3NC50-TR N-Channel MOSFET is a versatile and reliable component that offers a balance of high-voltage capability, efficiency, and compact packaging, making it suitable for a wide range of power applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess