STD7NB20T4 - STMicroelectronics
The STD7NB20T4 is a cutting-edge MOSFET device from STMicroelectronics, renowned for its high efficiency and reliability. Designed to handle high-power and high-efficiency applications, this product is an ideal choice for a variety of electronic circuits, including power supply, conversion systems, and motor drives.
Key Features
- Low Threshold Drive: The device can be driven by low-threshold voltage, making it suitable for use in low-voltage applications and ensuring ease of use in various circuit designs.
- High Switching Speed: The STD7NB20T4 boasts a fast switching speed, which is critical for reducing switching losses and improving overall efficiency in power circuits.
- Low On-Resistance (R<sub>DS(on)): Its low on-resistance minimizes conduction losses, leading to better power efficiency and thermal performance.
- Enhanced Durability: Constructed with robust technology, the MOSFET is designed to withstand harsh conditions and provide a long operational lifespan.
Applications
The versatility of the STD7NB20T4 allows it to be used in a wide range of applications:
- Power Management Solutions
- DC-DC Converters
- Motor Control Systems
- LED Lighting
- Switching Regulators
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
200V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
30W
Operating Temperature Range
-55°C to 150°C
With its superior performance and robustness, the STD7NB20T4 from STMicroelectronics represents a reliable and efficient solution for designers looking to improve their power management systems. Its state-of-the-art features ensure that it meets the rigorous demands of modern electronic applications.