Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468789-STD840DN40
Manufacturer STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 400V
Vce Saturation (Max) @ Ib, Ic 1V @ 400mA, 2A
Current - Collector Cutoff (Max) 250µA
DC Current Gain (hFE) (Min) @ Ic, Vce 8 @ 2A, 5V
Power - Max 3W
Operating Temperature 150°C (TJ)
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Ultra Librarian 3D Model Ultra Librarian STD840DN40 CAD Model

Description

The STD840DN40 is part of STMicroelectronics' portfolio as a BJT (Bipolar Junction Transistor), specifically categorized under BJTs - Bipolar Transistors. This component encapsulates the company's dedication to providing high-quality, reliable solutions for a plethora of electronic applications. The STD840DN40 is engineered for applications where switch and amplification of high currents are necessary, making it exceptionally suitable for power regulation, signal modulation, and other electronic tasks requiring high efficiency and precision. Its robust design ensures reliability and performance under stressful conditions, including high temperature and high current applications. The presence of the STD840DN40 in electronic circuits signifies a focus on achieving optimal performance, durability, and efficiency in devices ranging from power supplies to automotive electronics, where its ability to handle significant power loads contributes significantly to the system's overall performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Op-Amp
Need more? Email Us
ECAD model for ADA4000-4ARUZ-RL
Analog Devices Inc.
Precision Amplifiers DUAL, PRECISION CMOS RAIL-RAIL OP AMP
Need more? Email Us
ECAD model for ADIAD8656ARMZ-REEL
Analog Devices Inc.
ADI PDM to I2S/TDM IC
Lowest to $3.5910
ECAD model for ADAU7002ACBZ
Analog Devices Inc.
Digital Isolator
Need more? Email Us
ECAD model for ADUN1250ARZ-RL7
Analog Devices Inc.
ADI 30V,Micropower, OVP, RRIO OpAmp
Lowest to $6.1319
ECAD model for ADA4096-2ACPZ
Analog Devices Inc.
Low Noise High Speed Amplifier 16-bit Pb-Free
Need more? Email Us
ECAD model for AD8028WARMZ
Analog Devices Inc.
Next Gen Low Power OP07
Lowest to $3.6127
ECAD model for AD8677AUJZ
Analog Devices Inc.
Zero-Drift Op Amps in SOT-23
Need more? Email Us
ECAD model for LTC2050HVHS6#TRMPBF
Analog Devices Inc.
ADI 2 Ron, +/-5V, +5V, +12V iCMOS 16:1 MUX
Lowest to $26.5344
ECAD model for ADG1606BCPZ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention