EN
  • EN
  • DE

STEVAL-CBP006V1

Part No STEVAL-CBP006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM8S
Package Bulk
Product Status Obsolete
Type Power Management
Function Special Purpose, Standby PWR Management
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8S105xx
Primary Attributes 4-Digit, 7-Segment Display with 6 LEDs
Supplied Contents Board(s)
Secondary Attributes 6 Switches, 4 Buttons, 1 Slider
Other Names STEVALCBP006V1,497-11069
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284450-STEVAL-CBP006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CBP006V1 CAD Model

Description

Introducing the STEVAL-CBP006V1 from STMicroelectronics

The STEVAL-CBP006V1 is a state-of-the-art product evaluation board from STMicroelectronics, designed to showcase the performance and capabilities of the STBC02 battery charger IC. This innovative board is tailored for use in a wide range of applications, including wearable devices, IoT, and portable electronics, where efficient battery management is crucial.

The board is equipped with the STBC02 IC, a highly integrated power management solution that combines a linear battery charger, a short-circuit protection, a smart reset/watchdog function, and a battery level indicator in one compact package. The IC supports a wide range of battery chemistries, including Li-Ion and Li-Polymer, and is optimized for single-cell configurations.

One of the key features of the STEVAL-CBP006V1 is its ability to provide a safe and reliable charging experience. It includes overvoltage, overcurrent, and thermal protection, ensuring the battery is safeguarded against potential damage during charging. The board also integrates a smart reset/watchdog function, which can reset the host processor in case of a system freeze or software malfunction, enhancing the overall system reliability.

The STEVAL-CBP006V1 is designed for user-friendliness and easy integration. It comes with a pre-configured charging algorithm that simplifies the setup process, allowing developers to quickly incorporate the board into their projects. The battery level indicator provides a visual representation of the battery status, which is particularly useful for portable and wearable applications where space is limited.

For developers looking to customize the board's behavior, the STEVAL-CBP006V1 offers programmable options via I2C interface, enabling fine-tuning of charging parameters to fit specific application requirements. Additionally, the board is compatible with STMicroelectronics' eDesignSuite software, which can assist in the design and simulation of battery charging solutions.

In summary, the STEVAL-CBP006V1 is an exemplary demonstration platform for the STBC02 battery charger IC, offering robust protection features, ease of use, and programmability, making it an ideal choice for developers seeking to create efficient and reliable battery-powered applications.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess