EN
  • EN
  • DE

STEVAL-CCA037V1

Part No STEVAL-CCA037V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Audio Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr STMicroelectronics
Package Bulk
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.2W x 1 @ 8Ohm
Voltage - Supply 2.2V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part TS4990
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-13057,STEVALCCA037V1,-497-13057
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284339-STEVAL-CCA037V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA037V1 CAD Model

Description

The STEVAL-CCA037V1 from STMicroelectronics is a sophisticated evaluation board designed for audiophiles, engineers, and enthusiasts seeking to explore the capabilities of high-fidelity audio digital-to-analog conversion. This evaluation board showcases the performance of ST's advanced audio DAC technology, providing a robust platform for developing and testing audio applications.

Key Features

  • High-Quality Audio DAC: At the heart of the STEVAL-CCA037V1 is a premium audio DAC component, ensuring crisp and clear sound reproduction that meets the expectations of even the most discerning ears.
  • Wide Dynamic Range: The board supports a wide dynamic range, enabling it to handle a broad spectrum of audio frequencies without compromising on sound quality.
  • Low Distortion: Engineered to minimize noise and distortion, the STEVAL-CCA037V1 provides a pure audio signal that is true to the original recording.
  • Flexible Connectivity: With a variety of input and output options, the board can be easily integrated into different audio systems and connected to other components for a seamless user experience.
  • User-Friendly Interface: The evaluation board comes with an intuitive interface that allows for easy operation and quick setup, making it accessible for both professionals and hobbyists.
  • Comprehensive Support: STMicroelectronics provides extensive documentation and support, including datasheets, application notes, and design guides to help users maximize the potential of the STEVAL-CCA037V1.

Applications

The STEVAL-CCA037V1 is ideal for a range of applications where high-quality audio playback is essential. This includes:

  • High-end audio systems
  • Home theater setups
  • Professional audio equipment
  • Audio testing and measurement

In conclusion, the STEVAL-CCA037V1 evaluation board is an exceptional tool for those looking to experiment with or develop high-fidelity audio solutions. Its combination of superior audio performance, flexible connectivity, and robust support from STMicroelectronics makes it an invaluable asset in the audio engineering field.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS G STER 30MW 25DSBGA
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $2.5941
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess