EN
  • EN
  • DE

STEVAL-IDI002V2

Part No STEVAL-IDI002V2
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Transceiver
Frequency 868MHz
For Use With/Related Products SPIRIT1, STM32L152RB
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-16085,-497-16085
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1283271-STEVAL-IDI002V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDI002V2 CAD Model

Description

The STEVAL-IDI002V2 from STMicroelectronics is a sophisticated development tool designed to assist engineers in creating and testing a wide array of applications, particularly those within the Internet of Things (IoT) domain. This versatile board is a testament to STMicroelectronics' commitment to providing cutting-edge solutions for rapid prototyping and development.

Key Features

  • Dynamic NFC/RFID Tag: The board includes an M24SR dynamic NFC/RFID tag IC with a dual interface, allowing for seamless communication with both NFC-enabled devices and standard RFID readers.
  • Energy Harvesting: Equipped with an energy harvesting analog front end, the STEVAL-IDI002V2 can power itself by scavenging energy from environmental sources, reducing the need for external power supplies.
  • Flexible Power Supply Options: It supports a wide range of power supply options, including USB, external or battery operation, ensuring adaptability across various applications.
  • Comprehensive Development Ecosystem: The board is supported by an extensive set of development tools, including software libraries and example applications, to streamline the development process.

Applications

The STEVAL-IDI002V2 is designed for a multitude of applications such as smart home and building automation, consumer electronics, industrial automation, and healthcare. Its NFC connectivity feature makes it ideal for service and maintenance applications, product authentication, and easy Bluetooth or Wi-Fi pairing.

Easy Integration

STMicroelectronics ensures that the STEVAL-IDI002V2 can be easily integrated into existing projects, thanks to its standard form factor and extensive documentation. Developers can quickly add NFC/RFID capabilities to their designs with minimal fuss.

Support and Resources

STMicroelectronics provides thorough technical support and resources for the STEVAL-IDI002V2. Developers can access datasheets, technical notes, application notes, and a user manual, all designed to provide in-depth information to facilitate product development.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAD-007086-00010
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATSS0018TR-3000
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess