EN
  • EN
  • DE

STEVAL-IFD001V1

Part No STEVAL-IFD001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s)
Other Names 1026-STEVAL-IFD001V1,497-5859
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283922-STEVAL-IFD001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFD001V1 CAD Model

Description

STEVAL-IFD001V1 - STMicroelectronics Interface Board

The STEVAL-IFD001V1 is a highly versatile interface board from STMicroelectronics designed to demonstrate the capabilities of ST's smart interface and sensor products. This interface board is part of the ST evaluation product line that allows designers and engineers to explore the functionalities and performance of ST's advanced semiconductor solutions.

At the heart of the STEVAL-IFD001V1 is the capability to interface with a variety of devices through multiple communication protocols. This includes support for I2C, SPI, UART, and CAN, making it an ideal tool for developing applications that require connectivity with microcontrollers, sensors, and other peripherals.

The board is equipped with a range of features that facilitate rapid prototyping and development. It includes jumpers and connectors that provide flexibility in configuration and ease of connection with external hardware. Additionally, the STEVAL-IFD001V1 is designed to be powered through USB, ensuring that it can be easily used with a computer or standard USB power adapters.

One of the key benefits of the STEVAL-IFD001V1 is its compatibility with a wide array of STMicroelectronics' sensor products. This allows developers to test sensor functionalities such as motion detection, environmental sensing, and various other applications in a real-world context. The board also comes with a comprehensive software suite that includes drivers and libraries to streamline the development process.

The STEVAL-IFD001V1 is an invaluable tool for developers working on IoT devices, industrial control systems, and any other applications that require robust sensor integration and interface capabilities. Its ease of use and extensive support from STMicroelectronics make it a go-to platform for accelerating the product development cycle and bringing innovative products to market faster.

Whether you're a seasoned engineer or a student learning about smart interfaces and sensors, the STEVAL-IFD001V1 offers a practical and efficient way to understand and evaluate the potential of STMicroelectronics' technologies.

You May Also Be Interested in

Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess