EN
  • EN
  • DE

STEVAL-IHM024V1

Part No STEVAL-IHM024V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARDEVAL FOR L6390/STGDL6NC60DI / 100 W 3-phase inverter using the L6390 and STGDL6NC60DI for vector control Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part L6390, STGDL6NC60DI
Primary Attributes 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Secondary Attributes Field-Oriented Control (FOC) for PMSM
Supplied Contents Board(s)
Win Source Part Number 795613-STEVAL-IHM024V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IHM024V1
Introduction Date October 29, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM024V1 CAD Model

Description

STEVAL-IHM024V1 - Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM024V1 from STMicroelectronics is a high-performance, low-voltage, three-phase inverter power board that is designed for applications requiring precise motor control. This product is part of the motor control series that aims to facilitate the development of motor driving solutions for a wide range of low-voltage applications, such as drones, electric scooters, and robotics.

Key Features:

  • Based on the advanced STGIPN3H60 - a smart power module (SPM) integrating power MOSFETs and gate drivers.
  • Capable of operating at a supply voltage ranging from 10V to 20V, making it suitable for battery-powered applications.
  • Supports up to 3A of output current, enabling it to drive a wide range of low-voltage motors.
  • Embedded overcurrent and overtemperature protection features for improved safety and reliability.
  • Compact and efficient design, with an optimized layout for thermal performance and space-saving considerations.
  • Compatible with a variety of control strategies, including six-step, sinusoidal, and field-oriented control (FOC).

Applications:

  • Low-voltage motor control in consumer and industrial applications.
  • Unmanned aerial vehicles (UAVs) and other battery-operated vehicles.
  • Portable and handheld power tools.
  • Robotics and automation systems.

The STEVAL-IHM024V1 is an ideal solution for designers looking for an integrated, ready-to-use inverter for rapid prototyping and development. Its ease of use and advanced features enable developers to create sophisticated motor control systems quickly and efficiently. This product, backed by STMicroelectronics' comprehensive technical documentation and support, ensures a seamless integration into your next motor control project.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess