EN
  • EN
  • DE

STEVAL-IHT002V1

Part No STEVAL-IHT002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Reference Design
Function ARM7 Thermostat for Fridge or Freezer
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FLITEU5Y0B6
Supplied Contents Board(s)
Other Names -497-5862,497-5862
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1284604-STEVAL-IHT002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT002V1 CAD Model

Description

STEVAL-IHT002V1 Evaluation Board from STMicroelectronics

The STEVAL-IHT002V1 is a comprehensive evaluation platform designed by STMicroelectronics to showcase the capabilities of its advanced semiconductor solutions in driving and controlling power electronics systems. This evaluation board is specifically tailored for industrial applications, providing a robust testing environment for engineers and developers to analyze the performance of power management and control circuits.

Key Features

  • Integrated Smart Power Modules: The board includes ST's intelligent power modules which combine power transistors and gate drivers in a single package, facilitating the design of compact and efficient power electronic systems.
  • Advanced Control Capabilities: With its built-in microcontroller unit (MCU), the STEVAL-IHT002V1 enables sophisticated control algorithms, allowing for precise modulation and management of power stages.
  • Flexible Power Supply Options: The board supports a range of input voltages, making it suitable for various industrial power supply standards and ensuring versatility in testing different power scenarios.
  • Comprehensive Protection Features: Equipped with overcurrent, overvoltage, and thermal protection, the evaluation board ensures the safety and longevity of the components during operation.
  • Connectivity and Debugging: It includes interfaces for communication and programming, such as USB and SWD (Serial Wire Debug), which facilitate easy monitoring and debugging of the application.
  • Ready-to-Use Software: STMicroelectronics provides a suite of software tools and libraries designed to work seamlessly with the STEVAL-IHT002V1, allowing for rapid development and testing of applications.

Applications

The STEVAL-IHT002V1 is ideally suited for a wide range of industrial applications, including:

  • Motor control systems
  • Power converters and inverters
  • Power supplies for industrial equipment
  • Renewable energy systems, such as solar inverters

This evaluation board is an indispensable tool for engineers looking to optimize the performance and reliability of their power electronic systems. The STEVAL-IHT002V1 not only accelerates the design and prototyping process but also provides a reliable platform for in-depth analysis and refinement of power management strategies.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess