Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Opto/Lighting
Function Ballast Control
Embedded No
Utilized IC / Part L6585DE
Primary Attributes 54W, 88 ~ 277 VAC, PFC
Supplied Contents Board(s)
Secondary Attributes Preheating Ignition, Ignition 900Vpk, Run Current - 455mArms
Other Names STEVALILB005V2,497-8421
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284527-STEVAL-ILB005V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILB005V2 CAD Model

Description

STEVAL-ILB005V2 - STMicroelectronics Product Overview

The STEVAL-ILB005V2 is a cutting-edge evaluation board designed by STMicroelectronics, tailored for the testing and development of advanced LED lighting solutions. This board is part of ST's LED1202 product family, which is known for its exceptional efficiency and performance in LED driving applications.

At the heart of the STEVAL-ILB005V2 lies the LED1202, a 12-channel LED driver with independent PWM dimming control. This chip allows for precise control of the brightness and color of LEDs, making it ideal for a wide range of lighting scenarios. The evaluation board supports a supply voltage range from 3.3V to 5.5V, which makes it versatile for use in various power environments.

The board's layout is designed to showcase the LED1202's capabilities, including its error detection features such as open-LED and short-circuit conditions, which ensure the reliability and longevity of the lighting system. The STEVAL-ILB005V2 also includes an I²C-compatible interface, allowing for easy integration with a microcontroller for advanced control schemes and the possibility of connecting multiple drivers in a daisy-chain configuration.

Additionally, the evaluation board is equipped with jumpers and test points, which provide developers with the flexibility to experiment with different configurations and parameters. This makes the STEVAL-ILB005V2 an invaluable tool for engineers and designers looking to create sophisticated LED lighting systems, whether for commercial, industrial, or residential applications.

The STEVAL-ILB005V2 is not just about hardware; it is also supported by a comprehensive software package that includes example code and a user-friendly graphical interface. This software support accelerates the development process, from initial prototyping to final product design, by enabling quick and easy adjustments to the driver settings.

In summary, the STEVAL-ILB005V2 evaluation board from STMicroelectronics is a powerful platform for anyone looking to explore the capabilities of the LED1202 driver and develop innovative LED lighting solutions. With its robust features and extensive support, it stands as a testament to ST's commitment to advancing LED technology.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
ECAD model for PI7C9X2G404SVAEVB
Diodes Incorporated
BOARD EVALUATION FOR ZXFV302 / Evaluation Board For 4 To 1 Channel Video Multiplexer
Need more? Email Us
ECAD model for ZXFV302EV
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Texas Instruments
TVP5160EVM / Evaluation Module For TVP5160
Need more? Email Us
ECAD model for TVP5160EVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention