EN
  • EN
  • DE

STEVAL-ILD003V2

Part No STEVAL-ILD003V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Opto/Lighting
Function Dimmer
Embedded No
Utilized IC / Part TS820
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-12905,497-12905,-497-12905,STEVALILD003V2,497-STEVAL-ILD003V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284592-STEVAL-ILD003V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILD003V2 CAD Model

Description

The STEVAL-ILD003V2 from STMicroelectronics is a state-of-the-art LED driver evaluation board designed for testing and optimizing LED lighting solutions. This board is specifically engineered to facilitate the development of LED applications, providing an excellent platform for designers to experiment with and fine-tune their LED driver designs.

Key Features

  • Versatile Input Voltage: The board operates on a wide input voltage range, accommodating various power supply conditions.
  • Adjustable Output Current: Users can easily adjust the output current to match the requirements of different LED configurations.
  • High Efficiency: Designed with efficiency in mind, the STEVAL-ILD003V2 maximizes power conversion to reduce energy waste.
  • Thermal Protection: With built-in thermal protection, the board ensures reliability and longevity of the LED driver under various operating conditions.
  • Dimming Capabilities: The evaluation board supports multiple dimming techniques, providing flexibility for brightness control in lighting applications.
  • EMI Filtering: Integrated electromagnetic interference (EMI) filtering helps to reduce noise, ensuring compliance with regulatory standards.

Applications

The STEVAL-ILD003V2 is ideal for a range of applications, including:

  • General LED lighting
  • Street lighting
  • Architectural lighting
  • Commercial and industrial lighting

Design Support

STMicroelectronics provides extensive design support for the STEVAL-ILD003V2, including detailed documentation, reference design files, and technical assistance, to accelerate the development process and help engineers bring their LED lighting solutions to market faster.

Why Choose STEVAL-ILD003V2?

With its robust design, comprehensive feature set, and strong support from STMicroelectronics, the STEVAL-ILD003V2 evaluation board is an indispensable tool for engineers and designers looking to create efficient, reliable, and high-performance LED lighting systems.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess