EN
  • EN
  • DE

STEVAL-IPC002V1

Part No STEVAL-IPC002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type Reference Design
Function Thermal Printer
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L9935, STMPE1208S, STM32F103R
Primary Attributes Hand Held Battery Operated Printer
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284453-STEVAL-IPC002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPC002V1 CAD Model

Description

STEVAL-IPC002V1 - STMicroelectronics

The STEVAL-IPC002V1 from STMicroelectronics is a highly integrated and sophisticated development tool designed for advanced video processing and security applications. This innovative product serves as a demonstration and development platform, featuring a powerful STM32F4 microcontroller at its core. The STM32F4 series is renowned for its high performance, which is based on the Cortex-M4 core with a floating-point unit, providing the necessary computational power for intensive applications.

The STEVAL-IPC002V1 is equipped with a wide array of features, making it an ideal choice for developers working on IP camera systems, digital video recorders (DVRs), and network video recorders (NVRs). Among its key attributes are the high-quality video compression capabilities and Ethernet connectivity, which enable seamless network integration and video streaming over IP.

One of the standout features of this product is its support for multiple communication protocols, including TCP/IP, UDP, HTTP, and DHCP, ensuring versatile connectivity options for various networking requirements. Additionally, the platform includes an array of input/output interfaces such as USB, SDIO, and CAN, providing flexibility for peripheral expansion and storage solutions.

The STEVAL-IPC002V1 also boasts advanced security features to protect sensitive data and ensure secure operations. With the ability to implement encryption and authentication protocols, developers can design systems that meet stringent security standards.

For ease of development, STMicroelectronics provides a comprehensive software development kit (SDK) with the STEVAL-IPC002V1. The SDK includes firmware libraries, example applications, and documentation to accelerate the development process. This allows developers to focus on creating innovative applications without worrying about the underlying hardware complexities.

In summary, the STEVAL-IPC002V1 is a versatile and powerful platform that offers developers the tools needed to create cutting-edge video processing and security systems. With its robust processing capabilities, extensive connectivity options, and advanced security features, it stands as a prime choice for professionals seeking to develop high-performance IP-based video solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess