EN
  • EN
  • DE

STEVAL-IPE002V1

Part No STEVAL-IPE002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded No
Utilized IC / Part STPM01
Primary Attributes Single Phase with 2 Current Transformers
Supplied Contents Board(s)
Secondary Attributes Tamper Detection
Other Names -497-5076,497-5076,STEVALIPE002V1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284512-STEVAL-IPE002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE002V1 CAD Model

Description

The STEVAL-IPE002V1 is an innovative power management demonstration board from STMicroelectronics, specifically designed for energy harvesting applications. This advanced module is capable of extracting usable energy from a variety of low-power sources, such as solar cells, piezoelectric elements, or thermoelectric generators, to power small electronic devices without the need for traditional battery power.

At the heart of the STEVAL-IPE002V1 is the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction and storage. The board is versatile and can operate in either buck or boost mode, making it suitable for a wide range of input voltages and conditions. This flexibility allows designers to use the STEVAL-IPE002V1 for a diverse array of applications, from wearable electronics to industrial sensors, and IoT devices.

The module comes equipped with an array of features to optimize performance and user experience. It includes a battery management system that protects against overcharging and deep discharging, thus extending the life of the rechargeable batteries. Additionally, the board incorporates an MPPT (Maximum Power Point Tracking) algorithm that maximizes the energy harvested from the source.

The STEVAL-IPE002V1 is designed to be user-friendly and easily integrable into existing projects. It provides several configurable settings via jumpers and trimmers, allowing developers to fine-tune the performance according to their specific needs. The board also includes test points for easy monitoring and debugging, as well as a USB connection for firmware updates and communication with a PC.

Overall, the STEVAL-IPE002V1 is a testament to STMicroelectronics' commitment to innovation and sustainability. By enabling efficient energy harvesting, this module paves the way for the development of new, eco-friendly products that reduce dependency on traditional power sources and embrace the potential of renewable energy.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess