EN
  • EN
  • DE

STEVAL-IPT007V1

Part No STEVAL-IPT007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Interface
Function Smart Card
Utilized IC / Part ST8034
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-14882
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284673-STEVAL-IPT007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPT007V1 CAD Model

Description

STEVAL-IPT007V1 - STMicroelectronics Evaluation Board

The STEVAL-IPT007V1 is a cutting-edge evaluation board from STMicroelectronics, designed for the efficient and effective testing of wireless power transfer systems. This innovative product is part of ST's portfolio of solutions for inductive charging, which is gaining traction in various applications such as consumer electronics, automotive, and industrial markets.

At the heart of the STEVAL-IPT007V1 is ST's advanced STWBC-EP digital controller chip for wireless battery charger transmitters. This IC is tailored for extended power profile (EPP) applications and is Qi-compliant, ensuring compatibility with a wide range of wireless charging devices. The board is capable of delivering up to 15W of power, making it suitable for fast charging applications.

The evaluation board comes with a comprehensive set of features that facilitate the development and testing of wireless charging systems. It includes a full bridge inverter, high-efficiency synchronous rectification, and an embedded microcontroller for overall system management. The board's firmware is upgradeable, allowing developers to stay up-to-date with the latest features and improvements.

One of the key advantages of the STEVAL-IPT007V1 is its user-friendly interface. It includes LED indicators for charge status, fault conditions, and power level, as well as a UART interface for communication with a host controller or computer. This makes it easy for engineers to monitor and adjust settings during the development process.

The evaluation board also emphasizes safety and reliability. It incorporates over-temperature, over-voltage, and over-current protection, as well as foreign object detection (FOD) to ensure safe operation even in the presence of metal objects that might interfere with the charging process.

In summary, the STEVAL-IPT007V1 from STMicroelectronics is an essential tool for engineers and developers looking to create or integrate wireless charging capabilities into their products. With its high power output, Qi compliance, and extensive protective features, this evaluation board is an excellent starting point for developing robust and efficient wireless power solutions.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess