The L6506DTR from STMicroelectronics is a versatile and high-performance motor driver integrated circuit designed to control the current in bipolar stepper motors and other similar devices. This sophisticated IC is packaged in a compact SOP-20 package, making it suitable for space-constrained applications while offering robust features for precise motor control.
Key Features
- Current Control: The L6506DTR provides constant current control for both phases of a bipolar stepper motor, ensuring smooth and accurate motor operation.
- Voltage Range: It operates over a wide range of voltages, from 10V to 46V, accommodating a variety of motor types and power requirements.
- Adjustable Current: Users can adjust the output current with external resistors, giving them control over the motor's speed and torque.
- Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating, enhancing the safety and longevity of the motor driver.
- Cross-Conduction Protection: It also features cross-conduction protection, preventing simultaneous high-side and low-side conduction that could lead to short circuits and damage.
Applications
The L6506DTR is ideal for a wide range of applications that require precise motor control, including:
- 3D Printers
- CNC Machines
- Robotics
- Automated Equipment
- Office Automation Machines
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
10V to 46V
Output Current (I<sub>OUT)
Adjustable via external resistors
Package
SOP-20
Thermal Shutdown
Yes
Cross-Conduction Protection
Yes
With its combination of performance, flexibility, and protection features, the STMicroelectronics L6506DTR motor driver is an excellent choice for engineers and designers looking to implement reliable and efficient motor control in their projects.