EN
  • EN
  • DE

LC35256FM-70U-TLM

Part No LC35256FM-70U-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 995721-LC35256FM-70U-TLM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC35256FM-70U-TLM CAD Model

Description

The LC35256FM-70U-TLM is a 256Kbit (32768 words x 8 bits) CMOS Static RAM (SRAM) manufactured by SANYO Semiconductor. It's designed for applications requiring non-volatile data storage and fast access times.

Applications

  • Data Logging: Suitable for data logging in industrial and automotive applications.
  • Instrumentation: Used in instrumentation devices for storing calibration data and measurement results.
  • Medical Devices: Integrated into medical devices for storing patient data and configuration settings.
  • Embedded Systems: Employed in embedded systems for storing program code and configuration parameters.
  • Networking Equipment: Utilized in networking equipment for storing routing tables and configuration data.

Features

  • Fast Access Time: Offers a fast access time of 70ns, ensuring quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Requires a single 5V power supply for operation, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy integration with other digital components.
  • Three-State Output: Features a three-state output, allowing multiple devices to share a common data bus.
  • Data Retention at Low Voltage: Maintains data integrity even at low voltage levels.
  • CMOS Technology: Fabricated using CMOS technology for high performance and low power.

Benefits

  • Fast Data Access: High-speed access time improves system performance and responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Simple Integration: TTL compatibility simplifies integration with existing systems.
  • Reliable Data Storage: Guarantees data integrity even at low voltage levels.
  • Versatile Application: Suitable for a wide range of memory-intensive applications.
  • Reduced System Cost: Single power supply requirement reduces the need for additional components.

The LC35256FM-70U-TLM SRAM has a 32K x 8-bit configuration and is available in a surface-mount package, typically a SOP (Small Outline Package). This allows for efficient board layout and assembly. Its wide operating temperature range (-40°C to +85°C) further enhances its applicability for use in various conditions. The device’s reliability and relatively large storage capacity make it a versatile component for different applications requiring quick and consistently dependable memory.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess