Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 800mA
Voltage - Input 2.3V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STBB2
Base Product Number STEVAL
Other Names 497-13917,-497-13917
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284270-STEVAL-ISA109V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA109V1 CAD Model

Description

STEVAL-ISA109V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA109V1 from STMicroelectronics is a highly sophisticated evaluation board designed for testing the performance and efficiency of the L7986A, a step-down switching regulator that delivers up to 3 A of continuous current with excellent line and load regulation. This evaluation board is an essential tool for engineers and designers looking to incorporate a reliable power solution into their applications.

Key Features:

  • High Efficiency: The L7986A regulator features a wide input voltage range from 4.5 V to 38 V and an adjustable output voltage from 0.8 V to VIN, providing versatility for a range of applications, from industrial to consumer electronics.
  • Robust Design: The STEVAL-ISA109V1 is built to handle a maximum output current of 3 A, making it suitable for powering heavy loads while maintaining stability and performance.
  • Thermal Protection: The board includes thermal shutdown and overcurrent protection features to ensure the safety and longevity of both the regulator and the application it powers.
  • Flexible Switching Frequency: Users can adjust the switching frequency of the L7986A from 200 kHz to 2 MHz, allowing for a tailored balance between efficiency and component size.
  • Easy-to-Use: The evaluation board comes with test points and jumpers for easy measurement and configuration, facilitating rapid prototyping and testing.

Applications:

The STEVAL-ISA109V1 is designed to meet the needs of a wide variety of applications, including:

  • Industrial power systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Networking devices

Why Choose STEVAL-ISA109V1?

With its combination of efficiency, flexibility, and protection features, the STEVAL-ISA109V1 evaluation board is an excellent choice for developers seeking to test and implement a robust power solution. The board's comprehensive design and ease of use make it a valuable addition to any development lab, simplifying the process of integrating the L7986A regulator into a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention