EN
  • EN
  • DE

STEVAL-ISA156V1

Part No STEVAL-ISA156V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 2A
Voltage - Input 4V ~ 38V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-14899
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284312-STEVAL-ISA156V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA156V1 CAD Model

Description

STEVAL-ISA156V1 - An Efficient Power Solution

The STEVAL-ISA156V1 is a product evaluation board from STMicroelectronics, designed to simplify the process of evaluating and developing applications with the L7987L regulator. This high-performance switching regulator is capable of delivering up to 3 A of output current with excellent efficiency and thermal performance.

Key Features

  • High Efficiency: The L7987L regulator on the STEVAL-ISA156V1 board boasts a wide input voltage range from 4.5 V to 61 V, ensuring efficient operation over a broad range of input sources.
  • Adjustable Output: Users can adjust the output voltage from 0.8 V to VIN, making the board versatile for various applications requiring different voltage levels.
  • Compact Design: The board's design focuses on a small form factor, providing a compact power solution that can fit into tight spaces in industrial designs.
  • Thermal Management: With an optimized layout for heat dissipation, the STEVAL-ISA156V1 ensures reliable performance even under high load conditions.
  • Protection Features: The evaluation board includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the circuitry during abnormal operating conditions.

Applications

The STEVAL-ISA156V1 is suitable for a wide array of applications, particularly those requiring a reliable and efficient power supply. It is ideal for:

  • Industrial power systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals

Easy to Use

Designed with the end-user in mind, the STEVAL-ISA156V1 offers ease of use with minimal external components required. It provides a ready-to-test platform, enabling quick assessment and prototyping, thus accelerating the development cycle for engineers and product designers.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor market, offering innovative solutions and a wide range of products that empower the electronics at the heart of everyday life. The STEVAL-ISA156V1 is a testament to their commitment to providing advanced technology that meets the needs of a fast-evolving industry.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess