EN
  • EN
  • DE

STEVAL-ISV001V1

Part No STEVAL-ISV001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/AC Converter
Outputs and Type 1, Isolated
Power - Output 1 kW
Voltage - Output 230VAC
Voltage - Input 20V ~ 28V
Regulator Topology Boost
Frequency - Switching 16kHz, 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STP160N75
Other Names STEVAL-ISV001V1,497-10425
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284291-STEVAL-ISV001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV001V1 CAD Model

Description

The STEVAL-ISV001V1 is a state-of-the-art energy harvesting module designed by STMicroelectronics to convert solar energy into electrical power. This innovative product is part of ST's endeavor to support sustainable technology solutions that can extend the battery life of small electronic devices or even allow them to operate indefinitely without the need for battery replacement.

This module is particularly well-suited for low-power applications in remote locations, such as environmental monitoring systems, wireless sensor networks, and Internet of Things (IoT) devices. By utilizing the STEVAL-ISV001V1, designers can create systems that are not only energy-efficient but also environmentally friendly, reducing the ecological footprint associated with battery use and disposal.

Key Features:

  • MPPT Algorithm: The module includes a Maximum Power Point Tracking (MPPT) algorithm, which optimizes the power output from solar panels even under varying lighting conditions.
  • High Efficiency: The STEVAL-ISV001V1 boasts high conversion efficiency, ensuring that the maximum amount of harvested solar energy is converted into usable electrical power.
  • Flexible Power Management: It provides flexible power management options, allowing it to charge a storage element such as a rechargeable battery or supercapacitor.
  • Low Power Consumption: The module is designed to have very low quiescent power consumption, making it ideal for applications where power availability is limited.
  • Easy Integration: It comes in a compact form factor and is designed for easy integration into existing and new designs.

The STEVAL-ISV001V1 module demonstrates STMicroelectronics' commitment to innovation in energy management and is a powerful tool for developers looking to harness solar power in their projects. By integrating this module into their designs, engineers can take a significant step towards creating self-sustaining electronic systems that contribute to a greener and more sustainable future.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess