Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Energy Harvesting
Utilized IC / Part SPV1050
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-15191
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284667-STEVAL-ISV019V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV019V1 CAD Model

Description

STEVAL-ISV019V1 - Solar Battery Charger Evaluation Board

The STEVAL-ISV019V1 from STMicroelectronics is an innovative evaluation platform designed for solar energy harvesting applications. This state-of-the-art board is specifically engineered to maximize efficiency in charging rechargeable batteries using photovoltaic solar panels. It is an ideal solution for developers and engineers looking to explore solar energy solutions for low-power applications, such as remote sensing, environmental monitoring, and IoT devices.

Key Features

  • MPPT Algorithm: The board includes a Maximum Power Point Tracking (MPPT) algorithm that ensures the solar panel operates at its highest efficiency point, regardless of varying lighting conditions.
  • Energy Storage: It supports various rechargeable battery chemistries, including Li-Ion, Li-Po, and Ni-MH, providing flexible energy storage options to match specific application needs.
  • High Efficiency: The STEVAL-ISV019V1 boasts a high conversion efficiency, which is essential for maximizing the energy harvested from the limited surface area of solar panels.
  • Flexible Input: It accommodates a wide range of solar panel voltages, making it compatible with numerous photovoltaic cell configurations.
  • Battery Protection: The board includes protection features such as overcharge and deep-discharge protection, ensuring the longevity and safety of the battery.

Applications

The STEVAL-ISV019V1 is versatile and can be used in various applications, including:

  • Remote environmental monitoring stations
  • Wireless sensor networks
  • Outdoor IoT devices
  • Portable electronic devices
  • Energy-efficient lighting systems

Technical Specifications

  • Input Voltage Range: Suitable for solar panels with output voltages
  • Battery Charging: Configurable for different battery types and sizes
  • Protection Features: Overcharge, over-discharge, over-current, and thermal protection
  • Dimensions: Compact form factor for easy integration into existing systems

With its robust design and advanced features, the STEVAL-ISV019V1 evaluation board is an excellent tool for developing and testing solar-powered solutions, contributing to sustainable technology advancements and energy independence.

You May Also Be Interested in

STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Texas Instruments
THS7365 - Amplifier, 6 Channel Video Evaluation Board
Need more? Email Us
ECAD model for THS7365EVM
Kinetic
KTA1137A - Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
ECAD model for KTA1137AEUAB-MMEV02
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Maxim Integrated
DS28CM00 - Silicon Serial Number Interface Evaluation Board
Need more? Email Us
ECAD model for DS28CM00EVKIT
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Analog Devices Inc.
EVAL BOARD FOR ADAU1850
Need more? Email Us
ECAD model for EVAL-ADAU1850EBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention