EN
  • EN
  • DE

STEVAL-MKI034V1

Part No STEVAL-MKI034V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±100°/sec
Interface Analog and Digital
Sensitivity 10mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR510AL
Other Names -497-10366,1805-STEVAL-MKI034V1,497-10366
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283638-STEVAL-MKI034V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI034V1 CAD Model

Description

STEVAL-MKI034V1 - STMicroelectronics' Compact Sensor Board

The STEVAL-MKI034V1 is a compact, versatile sensor board from STMicroelectronics, designed to provide a comprehensive solution for motion and environmental sensing in a wide range of applications. This sensor board is part of STMicroelectronics' extensive portfolio of sensor development tools, which are engineered to accelerate the design and prototyping phases of projects in the consumer, industrial, and automotive sectors.

Key Features

  • Integrated Sensors: The STEVAL-MKI034V1 includes a variety of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors to capture a complete set of data required for advanced motion and environmental analysis.
  • High Precision: The onboard sensors are designed for high accuracy and resolution, enabling precise measurements crucial for applications such as navigation, robotics, and fitness tracking.
  • Compact Design: With its small form factor, the board can be easily integrated into space-constrained designs, making it ideal for wearable technology, portable devices, and IoT applications.
  • Plug-and-Play Connectivity: The STEVAL-MKI034V1 is equipped with standard interfaces for quick connection to development systems and direct integration into prototypes without the need for additional components.
  • Software Support: STMicroelectronics provides a comprehensive suite of software tools and libraries to support the development and customization of applications using the STEVAL-MKI034V1.

Applications

The versatility of the STEVAL-MKI034V1 makes it suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics (smartphones, tablets, VR/AR headsets)
  • Wearable Devices (fitness trackers, smartwatches)
  • Industrial Automation (robotics, drones)
  • Automotive Systems (navigation, telematics)
  • Environmental Monitoring (weather stations, air quality detectors)

Overall, the STEVAL-MKI034V1 sensor board is a powerful and flexible development tool that enables engineers and developers to quickly prototype and test sensor-based applications with STMicroelectronics' cutting-edge sensor technology.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess