Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±300°/sec
Interface Analog and Digital
Sensitivity 3.33mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR430AL
Other Names 497-10671,-497-10671
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A002B
HTSUS 8473.30.1180
Win Source Part Number 1283632-STEVAL-MKI079V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI079V1 CAD Model

Description

STEVAL-MKI079V1 Board Overview

The STEVAL-MKI079V1 is an advanced sensor board developed by STMicroelectronics, designed to showcase the capabilities of the LPS331AP MEMS pressure sensor. This sensor is a high-end digital output barometer that can measure pressures ranging from 260 to 1260 hPa. It is particularly well-suited for applications that require a high level of precision in pressure measurement and is commonly used in enhancing GPS navigation, weather monitoring systems, and vertical velocity indication (variometers).

Key Features

  • Embedded LPS331AP MEMS pressure sensor, which offers a high resolution of 0.020 hPa in high-resolution mode.
  • Wide operating pressure range suitable for altimetry and barometry applications within the 260 to 1260 hPa range.
  • Low power consumption, making it ideal for battery-operated devices.
  • Digital two-wire I²C and SPI serial interface, ensuring easy integration with most microcontrollers.
  • Supply voltage range of 2.5V to 3.6V, catering to a broad spectrum of product designs.
  • Temperature compensation, which ensures reliable and accurate readings across a wide temperature range.

Applications

The STEVAL-MKI079V1 is versatile and can be used in a variety of applications. These include:

  • GPS navigation systems: Enhancing accuracy with altitude data.
  • Weather station equipment: Providing reliable barometric pressure measurements.
  • Indoor navigation: Assisting in floor detection in malls and large buildings.
  • Sports watches and fitness devices: Monitoring elevation for activity tracking.

Design and Integration

The board is designed for easy integration with prototyping platforms and existing projects. It comes with a DIL 24-pin socket which is compatible with standard prototyping boards. The STEVAL-MKI079V1 also includes free drivers and software API compatible with the STM32Cube ecosystem, which simplifies the design process and accelerates time-to-market for developers and engineers.

Additional Resources

STMicroelectronics provides comprehensive technical documentation for the STEVAL-MKI079V1, including datasheets, application notes, and a detailed user manual. Developers can also access a wide range of development tools and community support forums to assist in the implementation and deployment of their applications.

You May Also Be Interested in

Pololu Corporation
QTR-MD-13A REF ARRAY 13CHNL
Need more? Email Us
ECAD model for 4253
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB
Adafruit Industries LLC
HTU21DF TEMP & HUMIDITY SENSOR B / HTU21D-F - Humidity, Temperature Sensor Evaluation Board
Need more? Email Us
ECAD model for 3515
Pololu Corporation
ACS724 CURRENT SENSOR +/-50A
Lowest to $0.0763
ECAD model for 4049
Microchip Technology
BOARD EVALUATION FOR EMC1043 / TEMP SENSOR BOARD
Need more? Email Us
ECAD model for EVB-EMC1043
Microchip Technology
INERTIAL ONE SENSOR BOARD / AK8975/BMA150/ITG-3200 Accelerometer/Hall Effect/Gyroscope Sensor Development Board
Need more? Email Us
ECAD model for ATAVRSBIN1
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
Broadcom Limited
AEDR-9830 318LPI EVAL BOARD-CW
Need more? Email Us
ECAD model for HEDS-9830EVB
Bosch Sensortec
ACCELERATION SENSOR DEVELOPMENT / BMA253 Accelerometer Sensor Adapter Board
Need more? Email Us
ECAD model for SHUTTLE BOARD BMA253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention